EN
  • EN
  • DE

DS2432P-W01+9T

Part No DS2432P-W01+9T
Manufacturer Maxim Integrated
Catalog Custom Parts (B - D)
Description EEPROM Serial (1-Wire) 1K-bit 4Pages x 256 3.3V/5V 6-Pin TSOC T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1212382-DS2432P-W01+9T
Categories Custom Parts
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS2432P-W01+9T CAD Model

Description

Maxim Integrated DS2432P-W01+9T Product Overview

The DS2432P-W01+9T is a high-performance 1-Wire SHA-1 EEPROM device from Maxim Integrated, designed to provide a secure and flexible method for storing and transferring data. This compact and reliable component is an ideal solution for applications that require data integrity and authentication, such as access control, secure communications, and counterfeit protection.

Key Features

  • Secure Data Storage: With 1-Kbit of EEPROM memory, the DS2432P-W01+9T offers ample space for storing sensitive data. The memory is partitioned into four pages of 256 bits each, providing organized data management.
  • SHA-1 Engine: The integrated SHA-1 engine ensures data integrity and provides a high level of security. By generating a Message Authentication Code (MAC) for each data transaction, the device can effectively prevent unauthorized access and manipulation of the stored data.
  • 1-Wire Interface: The device uses Maxim’s proprietary 1-Wire protocol, which allows communication through a single data line plus ground for simplified integration into designs with limited pin counts.
  • Challenge-and-Response Authentication: The DS2432P-W01+9T supports a challenge-and-response authentication scheme, which is crucial for verifying the authenticity of attached peripherals or embedded systems.
  • Durable and Reliable: This device is designed to withstand harsh environments and is rated for operation over a wide temperature range, making it suitable for various industrial and commercial applications.

Applications

The DS2432P-W01+9T is versatile and can be used in a multitude of applications, including:

  • Access Control Systems
  • Secure Communications
  • Supply Chain Integrity and Brand Protection
  • Aftermarket Product Authentication
  • Medical Device Authentication and Record Keeping

Maxim Integrated's DS2432P-W01+9T is a testament to the company's commitment to providing advanced security solutions that meet the evolving needs of modern electronic systems. With its robust security features and ease of integration, this EEPROM device is an excellent choice for designers who require a reliable method to safeguard their data and authenticate their products.

You May Also Be Interested in

Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
TE Connectivity
Need more? Email Us
Conexant Systems
Need more? Email Us
Murata Electronics North America
Need more? Email Us
EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657
Kemet
Cap Ceramic Array 47pF 50V C0G 10% 0612 SMD 4 Capacitor 125C Plastic T/R
Need more? Email Us
JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us
Asahi Kasei Microsystems
Lowest to $1.0429

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess