EN
  • EN
  • DE

DS2423P+T&R

Part No DS2423P+T&R
Manufacturer Maxim Integrated
Catalog SRAM
Description IC SRAM 4K 1WIRE 6TSOC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel
Part Status Obsolete (End Of Life)
Memory Type Volatile
Memory Format SRAM
Technology SRAM
Memory Size 4Kb (256 x 16 pages)
Memory Interface 1-Wire
Access Time 2μs
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 6-LSOJ (0.148", 3.76mm Width)
Supplier Device Package 6-TSOC
Part Number Series DS2423
Manufacturer Pack Quantity 8,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 801888-DS2423P+T&R
Ultra Librarian 3D Model Ultra Librarian DS2423P+T&R CAD Model

Description

Maxim Integrated's DS2423P+T&R: High-Capacity 1-Wire RAM with Counter

The DS2423P+T&R from Maxim Integrated is a unique and powerful memory device that combines 4Kb of nonvolatile RAM storage with a full-featured real-time counter. This integrated circuit is designed for applications that require reliable and long-term data storage with the ability to keep track of events or occurrences with precise timing.

Encased in a TSOC-6 package, the DS2423P+T&R is optimized for secure and efficient operation in a variety of systems. Its 1-Wire interface facilitates ease of integration into designs, allowing for communication with a simple single-contact serial interface. This interface not only minimizes connection points and simplifies the physical layout but also supports multi-drop configurations for systems that require multiple devices on the same data line.

The device's nonvolatile RAM is partitioned into 256-bit pages, each with its own 32-bit CRC for integrity verification. This ensures that the data stored within the DS2423P+T&R is protected against corruption, providing peace of mind for critical applications where data integrity is paramount. The onboard real-time counter is powered by an independent lithium energy source, which allows the counter to continue operating even when the main power supply is turned off.

One of the key features of the DS2423P+T&R is its ability to detect and store the number of events or transitions. This makes it an ideal choice for metering applications, security systems, and any other system that requires accurate event recording. The counter's data is securely stored within the device and can be accessed through the 1-Wire interface, ensuring easy retrieval and analysis.

Maxim Integrated's commitment to quality and reliability is evident in the DS2423P+T&R, which is built to meet the stringent demands of industrial and commercial environments. Whether used for tracking production processes, monitoring environmental conditions, or logging usage statistics, the DS2423P+T&R is a robust and versatile component that delivers consistent performance and longevity.

With its combination of nonvolatile RAM and a high-precision counter, the DS2423P+T&R is a smart choice for designers looking to add reliable data storage and event counting capabilities to their systems without the need for complex circuitry or multiple components.

You May Also Be Interested in

Samsung
DDR2 SRAM 1Mx18 FBGA
Lowest to $39.1695
Micron Technology Inc.
IC SRAM 8KBIT PARALLEL 52PLCC
Lowest to $28.5292
Samsung
SRAM 1Mx36
Need more? Email Us
Samsung
SRAM 512kx8 SOP Pb-Free
Need more? Email Us
Rochester Electronics
IC SRAM 8KBIT PARALLEL 52PLCC
Need more? Email Us
Samsung
SRAM Chip
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 256KBIT PARALLEL 28SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 16MBIT PARALLEL 48VFBGA
Lowest to $53.6351
Samsung
SRAM 2Mx32
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.2727 $54.5454
5+ $22.3776 $111.8880
7+ $21.6783 $151.7481
10+ $20.9790 $209.7900
13+ $20.2797 $263.6361
17+ $18.1818 $309.0906
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,650 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess