EN
  • EN
  • DE

DS1869S-100+

Part No DS1869S-100+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 100KOHM 64TAP 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 64
Resistance (Ohms) 100k
Interface Pushbutton, Serial
Memory Type Non-Volatile
Supply Voltage (V) ±2.7V ~ 8V
Tolerance ±20%
Temperature Coefficient (Typ) 750ppm/°C
Resistance - Wiper (Ohms) (Typ) 400
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package 8-SOIC
Mounting Style SMD
Part Number Series DS1869
Manufacturer Pack Quantity 88
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811209-DS1869S-100+
Ultra Librarian 3D Model Ultra Librarian DS1869S-100+ CAD Model

Description

Maxim Integrated DS1869S-100+ Digital Potentiometer

The Maxim Integrated DS1869S-100+ is a robust digital potentiometer that offers a versatile solution for a wide range of applications requiring variable resistance adjustments. This digital potentiometer is part of Maxim's renowned DS1869 series and is designed to provide precision and reliability in digital control of voltage and current.

Key Features:

  • Resistance Value: The DS1869S-100+ has a resistance value of 100kΩ, which is ideal for fine-tuning and calibration applications.
  • Dual Potentiometer: It features two potentiometers in one package, allowing for dual control or adjustment of two separate signals simultaneously.
  • Resolution: The device offers a 256-position resolution, enabling precise and incremental adjustments.
  • Non-Volatile Memory: With integrated non-volatile memory (EEPROM), the DS1869S-100+ can store the last position before power-off, ensuring consistent performance across power cycles.
  • Interface: It operates with a simple 3-wire serial interface that is compatible with most microcontrollers, making it easy to integrate into existing designs.
  • Supply Voltage: The digital potentiometer operates over a wide supply voltage range of 4.5V to 5.5V, suitable for both 5V logic systems.
  • Package: The DS1869S-100+ comes in a compact SOIC-8 package, ensuring a minimal footprint on PCB designs.

Applications:

The DS1869S-100+ is commonly used in applications that require precise adjustment of resistance without the need for manual tuning. These applications include:

  • Adjustable power supplies
  • Volume control in audio systems
  • LCD screen contrast settings
  • Calibration systems for sensors and instrumentation
  • Automotive electronics for setting and recalling preferences

Maxim Integrated's commitment to quality and performance is evident in the DS1869S-100+ digital potentiometer. Its durability, precision, and ease of use make it an excellent choice for designers and engineers looking to add reliable digital control to their electronic projects.

You May Also Be Interested in

Microchip Technology
IC DGTL POT 50KOHM 257TAP 10MSOP
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 50K 8-SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DIGITAL 50K 1CH SPI 8SOIC
Lowest to $2.6796
Microchip Technology
IC DIG POT 100K 20-QFN
Need more? Email Us
Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 8MSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 100kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DGTL 100K 1CH SPI 8SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin TSSOP Tube / IC POT DGTL 50K 2CH SPI 14-TSSOP
Lowest to $7.2862

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess