EN
  • EN
  • DE
  • IT

DS1856

Part No DS1856
Manufacturer Maxim Integrated
Catalog END - OF - LIFE
Description Dual, Temperature-Controlled Resistors with Internally Calibrated Monitors and Password Protection
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1169012-DS1856
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1856 CAD Model

Description

The Maxim Integrated DS1856 is a versatile and innovative solution designed for temperature-controlled non-volatile (NV) memory and monitoring applications. This device is particularly well-suited for use in optical transceivers where temperature-based calibration data storage and system monitoring are essential for maintaining performance and reliability.

Key Features:

  • Dual Temperature Sensors: The DS1856 is equipped with two high-accuracy digital temperature sensors, providing the ability to monitor temperature at different points within a system.
  • Non-Volatile Memory: It includes 256 bytes of user NV EEPROM, which can be used to store calibration data, system parameters, or any user-specific information that needs to be preserved across power cycles.
  • Programmable Alarms: Programmable temperature alarm thresholds allow for automated system protection. If temperatures exceed the set thresholds, the DS1856 can trigger an alarm to initiate protective measures.
  • High Precision: The precision of the temperature readings and the stability of the NV memory ensure reliable operation even under varying environmental conditions.
  • Communication Interface: The device supports a 2-wire serial interface that is compatible with I²C for easy integration into existing systems.

Applications:

  • Optical Transceivers
  • Fiber Optic Modules
  • Network Equipment
  • Industrial Systems
  • Telecommunication Infrastructure

The Maxim Integrated DS1856 is a highly reliable and functional component that ensures system stability and performance through its dual temperature monitoring and memory capabilities. Its robust feature set makes it an ideal choice for engineers and designers looking to enhance their system's temperature management and data retention capabilities.

For more detailed information, specifications, and support documents, please visit the Maxim Integrated official website or contact their support team.

You May Also Be Interested in

Texas Instruments
High-Speed CMOS Logic Octal D-Type Flip-Flop, 3-State Positive-Edge Triggered
Lowest to $0.5471
Infineon Technologies
CMOS compatible parallel input pins for four channels
Lowest to $3.4332
NXP / Nexperia
Rectifier diodes Schottky barrier
Need more? Email Us
STMicroelectronics
DAMPER + MODULATION DIODE FOR VIDEO
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Lowest to $1.2234
PCA ELECTRONICS INC.
T1/E1 Transformer
Need more? Email Us
Eutech Microelectronics
Class AB Stereo Headphone Driver with Shutdown
Lowest to $0.3764
ELM-TECH
Dual 400mA LDO Regulator
Need more? Email Us
Chenmko
SCHOTTKY BARRIER DIODE VOLTAGE 45 Volts CURRENT 0.1 Ampere
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $12.0486 $72.2916
14+ $9.8857 $138.3998
21+ $9.5766 $201.1086
28+ $9.2687 $259.5236
37+ $8.9594 $331.4978
49+ $8.0320 $393.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess