EN
  • EN
  • DE

DS1834S+T&R

Part No DS1834S+T&R
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC 3.3V/5V DUAL ACT LO PP 8SOIC / Processor Supervisor 4.63V/2.88V 2 Active Low/Open Drain 8-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series EconoReset
Packaging Reel package
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 200 ms Minimum
Voltage - Threshold 3.3V, 5V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 773146-DS1834S+T&R
Popularity Medium
Supply and Demand Status Limited
Family Name DS1834
Introduction Date July 17, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian DS1834S+T&R CAD Model

Description

Maxim Integrated DS1834S+T&R Product Overview

The DS1834S+T&R from Maxim Integrated is a robust, high-performance microprocessor supervisory circuit designed to monitor power supply and system health in digital systems. It ensures that the microprocessor and associated digital systems operate reliably by providing essential functions such as power-on reset control, watchdog timer, and supply voltage monitoring.

Key Features

  • Power-On Reset Control: The DS1834S+T&R provides a precision power-on reset output, ensuring that the microprocessor starts from a clean state whenever power is applied to the system. This feature helps prevent system malfunctions caused by unpredictable states during power-up.
  • Watchdog Timer: A built-in watchdog timer helps prevent system crashes and hang-ups. If the microprocessor fails to strobe the watchdog input within a preset timeout period, the device generates a system reset, ensuring the system recovers from a software fault.
  • Supply Voltage Monitoring: The device constantly monitors the supply voltage for undervoltage conditions. If the supply voltage drops below a preset threshold, a reset signal is generated to protect the system from operating under potentially damaging low-voltage conditions.
  • Adjustable Thresholds: The reset and watchdog timeout periods are adjustable, providing flexibility to tailor the device to specific application requirements.
  • Low Power Consumption: Designed for energy-sensitive applications, the DS1834S+T&R operates with minimal power consumption, making it suitable for battery-powered devices.
  • Surface-Mount Package: The device is available in a surface-mount SOIC package, allowing for compact and efficient PCB layout.

Applications

The DS1834S+T&R is ideal for a wide range of applications where reliable system operation is critical. Common uses include:

  • Embedded systems
  • Microcontroller-based applications
  • Industrial control systems
  • Portable battery-operated devices
  • Telecommunication systems

With its combination of power-on reset control, watchdog timer, and supply voltage monitoring, the DS1834S+T&R from Maxim Integrated is a comprehensive solution for system management, ensuring high reliability and stability in complex digital systems. Its versatility and low power consumption make it a valuable component in any design requiring robust microprocessor supervision.

You May Also Be Interested in

MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0374 $50.9350
60+ $1.6717 $100.3020
93+ $1.6195 $150.6135
128+ $1.5672 $200.6016
166+ $1.5150 $251.4900
221+ $1.3583 $300.1843
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,370 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess