EN
  • EN
  • DE

DS1816R-10+T&R

Part No DS1816R-10+T&R
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC 2.88V O-D 10%SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 2.88V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 099859-DS1816R-10+T&R
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1816R-10+T&R CAD Model

Description

Maxim Integrated DS1816R-10+T&R Product Overview

The DS1816R-10+T&R is a sophisticated microprocessor supervisory circuit that provides an essential layer of system reliability for computers and embedded systems. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this device ensures that systems operate within safe voltage parameters and provides a reset signal to the host processor whenever necessary.

Key Features

  • Precision Monitoring: The DS1816R-10+T&R monitors the system's power supply voltage and maintains a watchful eye on the system's health. It is designed to assert a reset signal whenever the VCC supply voltage falls below a preset threshold, ensuring the processor always starts in a known state.
  • Programmable Reset Timeout: This device offers a programmable timeout feature, allowing designers to set the duration for which the reset signal is maintained once triggered. This flexibility ensures compatibility with a variety of microprocessors and systems with different initialization times.
  • Low Power Consumption: The DS1816R-10+T&R is engineered for energy efficiency, a critical attribute for battery-powered and energy-conscious applications. Its low power consumption helps prolong system battery life and reduces overall power costs.
  • Compact Packaging: Supplied in a compact SOT-23 package, the DS1816R-10+T&R is ideal for space-constrained applications. Its small footprint enables integration into the most size-sensitive designs without compromising performance.
  • Temperature Range: The device operates over a wide temperature range, making it suitable for industrial applications that may experience extreme temperature variations.

Applications

The DS1816R-10+T&R is versatile and can be employed in a diverse array of applications. It is particularly well-suited for:

  • Embedded systems
  • Computers and servers
  • Portable/battery-powered devices
  • Industrial equipment
  • Telecommunications infrastructure

Quality and Reliability

Maxim Integrated is committed to delivering high-quality products. The DS1816R-10+T&R is no exception, as it adheres to stringent quality control measures and is designed for robust performance in demanding environments. With the DS1816R-10+T&R, designers and engineers can be assured of a reliable supervisory solution that maintains system integrity and protects against unexpected power anomalies.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.8732
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3031 $52.8496
37+ $2.7103 $100.2811
58+ $2.6256 $152.2848
79+ $2.5409 $200.7311
102+ $2.4562 $250.5324
137+ $2.2021 $301.6877
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,150 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess