EN
  • EN
  • DE

DS1708TEPA

Part No DS1708TEPA
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MICROMONITOR 3.3V 5% 8-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Push-Pull
Reset Active High/Active Low
Reset Timeout 130 ms Minimum
Voltage - Threshold 3.08V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1034533-DS1708TEPA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1708TEPA CAD Model

Description

Maxim Integrated DS1708TEPA MicroMonitor Chip

The Maxim Integrated DS1708TEPA is a highly reliable MicroMonitor chip designed to keep a vigilant eye on the power supply and software execution integrity in microprocessor-based systems. This compact and efficient component is an essential safeguard for preventing system failures and ensuring consistent operation, particularly in applications where reliability is paramount.

Key Features of the DS1708TEPA

  • Automatic System Reset: The DS1708TEPA initiates a reset to the microprocessor during power-up, power-down, and brownout conditions. This ensures that the system starts in a known state every time it is powered on.
  • Precision Monitoring: With its precise monitoring capability, it keeps a close watch on the system's power supply, providing a reset signal to the microprocessor during out-of-tolerance power conditions.
  • Manual Reset Capability: A manual reset input allows for an external trigger to reset the system, offering additional flexibility and control for system maintenance or debugging.
  • Low Power Consumption: The device is designed to have minimal impact on the overall power budget of the system, making it suitable for power-sensitive applications.
  • High Reliability: With its robust design, the DS1708TEPA is engineered to perform reliably in a wide range of environmental conditions, making it ideal for industrial and automotive applications.

Applications

The DS1708TEPA MicroMonitor chip is versatile and can be implemented in a variety of systems, including:

  • Embedded systems
  • Computers and servers
  • Communication equipment
  • Industrial control systems
  • Automotive systems

Technical Specifications

The DS1708TEPA operates over a wide voltage range and offers an active-low reset output. It is available in an 8-pin plastic DIP or SO package, making it easy to integrate into existing designs. The device's temperature range, package type, and precision voltage monitoring capabilities make it a reliable choice for safeguarding critical system operations.

By incorporating the Maxim Integrated DS1708TEPA into your system, you can enhance the reliability and stability of your applications, ensuring that they perform consistently and effectively, even in the most demanding conditions.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess