EN
  • EN
  • DE

DS1706EUA+TR

Part No DS1706EUA+TR
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Maxim Integrated
Win Source Part Number 253647-DS1706EUA+TR
Family Name DS1706
Introduction Date January 12, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1706EUA+TR CAD Model

Description

Maxim Integrated's DS1706EUA+TR: Reliable and Efficient MicroMonitor Chip

Maxim Integrated's DS1706EUA+TR is a high-quality MicroMonitor chip designed to ensure the reliability and efficiency of your system's power supply. This versatile component is an essential part of any microprocessor-based system, as it provides crucial monitoring functions that help prevent system failure due to power supply issues.

The DS1706EUA+TR operates by monitoring the system's power supply voltage and issuing a reset to the microprocessor in the event of an out-of-tolerance condition. This automatic reset ensures that the system can recover from brown-out conditions without manual intervention, which is crucial for maintaining the integrity of data and the smooth operation of the system.

Key Features:

  • Voltage Monitoring: The device is capable of monitoring 3.3V, 3V, and 5V supply voltages, making it a versatile solution for a variety of applications.
  • Power-Fail Warning: It provides an early warning signal for low power conditions, allowing the system to take preemptive action to prevent data loss or corruption.
  • Low Power Consumption: Designed with energy efficiency in mind, the DS1706EUA+TR consumes minimal power, making it suitable for battery-powered applications.
  • Reset Delay: The chip features a programmable reset delay, which allows designers to tailor the reset timing to the specific needs of their system.
  • Small Footprint: Available in a compact 8-pin µSOP package, the DS1706EUA+TR saves valuable board space and is ideal for space-constrained applications.

With its built-in watchdog timer, the DS1706EUA+TR also helps maintain system integrity by monitoring the microprocessor's activity. If the processor fails to toggle the watchdog input within a preset time frame, a reset signal is issued to help the system recover from a potential lock-up condition.

Maxim Integrated's DS1706EUA+TR is an indispensable tool for system designers who require a reliable and efficient means of power supply monitoring. Its robust feature set ensures that your systems are safeguarded against power anomalies, contributing to the longevity and stability of your electronic products.

You May Also Be Interested in

EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
MaxLinear Inc
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5167 $57.8841
56+ $2.0651 $115.6456
87+ $2.0005 $174.0435
120+ $1.9358 $232.2960
155+ $1.8711 $290.0205
207+ $1.6782 $347.3874
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,960 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess