EN
  • EN
  • DE

DS1640S

Part No DS1640S
Manufacturer Maxim Integrated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PC POWER FET 16-SOIC / Power Supply Supervisory 4 16-Pin SOIC W
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Switch Type Latched Driver
Number of Outputs 4
Output Configuration High Side
Output Type P-Channel
Interface On/Off
Voltage - Load 3 V ~ 5.5 V
Supply Voltage 4.5 V ~ 5.5 V
Current - Output (Maximum) 300mA
Rds On (Typ) 67 mOhm
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 773051-DS1640S
Popularity Medium
Supply and Demand Status Limited
Family Name DS1640
Introduction Date October 19, 1999
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS1640S CAD Model

Description

The DS1640S from Maxim Integrated is an innovative memory and timekeeping solution that combines the functionality of a full-featured real-time clock (RTC) with the convenience of nonvolatile RAM storage. This integrated device provides a robust system for preserving both time and data in the event of a power failure, making it an ideal choice for a wide range of applications such as utility meters, industrial systems, and telecom infrastructure.

Key Features

  • Integrated Power-Supply and Battery Input: The DS1640S includes an on-chip power supply and a battery input, ensuring that timekeeping and RAM data are maintained during power loss.
  • Real-Time Clock: The RTC keeps track of seconds, minutes, hours, day, date, month, and year, with leap-year compensation valid up to the year 2100.
  • Nonvolatile RAM: With 32k x 8 bits of nonvolatile static RAM, users can store data that will not be lost when the system power is removed.
  • Automatic Battery Switchover: When primary power is lost, the device automatically switches to the battery supply, ensuring uninterrupted operation.
  • Low Power Consumption: Designed for energy efficiency, the DS1640S is ideal for battery-backed applications.
  • Surface-Mount Package: The device comes in a 24-pin 300-mil SO package, making it suitable for space-constrained applications.

Applications

  • Utility Metering
  • Industrial Systems
  • Telecommunications
  • Embedded Systems

The DS1640S's combination of nonvolatile RAM and real-time clock functionality, along with its easy integration into existing systems, makes it a versatile and essential component for maintaining data integrity and accurate timekeeping. Its robust feature set ensures that critical data and time information are preserved, providing system designers with a reliable and long-lasting solution.

You May Also Be Interested in

ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess