EN
  • EN
  • DE

DS1338Z-3+T&R

Part No DS1338Z-3+T&R
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR I2C 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Clock/Calendar
Features Leap Year, NVSRAM, Square Wave Output
Memory Size 56B
Date Format YY-MM-DD-dd
Supply Voltage - Operating 2.7 V to 5.5 V
Voltage - Supply, Battery 1.3 V to 3.7 V
Current - Timekeeping (Max) 200μA @ 3.3V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1034411-DS1338Z-3+T&R
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Wireless, Communications & Networking, Portable Devices, Clock & Timing
Ultra Librarian 3D Model Ultra Librarian DS1338Z-3+T&R CAD Model

Description

Maxim Integrated DS1338Z-3+T&R Real-Time Clock

The Maxim Integrated DS1338Z-3+T&R is a high-performance, low-power serial real-time clock (RTC) with a built-in 56-byte NV (non-volatile) SRAM. Designed for applications that require precise timekeeping and data storage without the risk of data loss upon power failure, this RTC is a popular choice for embedded systems, industrial controls, and consumer electronics.

Key Features

  • Accuracy: Maintains time with high precision and accuracy, including hours, minutes, and seconds, as well as day, date, month, and year information. The clock automatically adjusts for months with fewer than 31 days, including corrections for leap year.
  • I2C Interface: Features a two-wire serial interface, which is compatible with I2C for easy integration into existing systems with minimal pin count.
  • Low Power Consumption: Designed for power-sensitive applications, the DS1338Z-3+T&R consumes minimal power, which is crucial for battery-operated devices.
  • Battery Backup Input: Includes a battery backup input that switches to the backup supply when the primary power is lost, ensuring continuous timekeeping with no interruption.
  • Programmable Square-Wave Output: Offers a programmable square-wave output signal for timing-related tasks within a system.
  • Automatic Power-Fail Detect: The device features an automatic power-fail detect and switch circuitry, enhancing the reliability of timekeeping during power disruptions.
  • Temperature Range: Operates across an industrial temperature range, making it suitable for a variety of harsh environments.

Applications

  • Embedded Systems
  • Industrial Controls
  • Consumer Electronics
  • Utility Meters
  • POS Terminals

The DS1338Z-3+T&R is provided in a surface-mount SOIC package and is available in tape and reel form for automated assembly processes, denoted by the T&R suffix. Its integration of memory and timekeeping functions into a single package makes it a compact and reliable choice for time-sensitive applications. Maxim Integrated's commitment to quality ensures that this RTC provides a stable and dependable timekeeping solution for your design needs.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR SER 10-USOP
Need more? Email Us
Elantec
IC RTC CLK/CALENDAR I2C 8SOIC
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR PAR 48LQFP
Lowest to $20.3732
Renesas Electronics America
IC RTC CLK/CALENDAR I2C 8SOIC
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 12WLP
Lowest to $3.4926
Intersil
IC RTC CLK/CALENDAR I2C 14TSSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC RTC CLOCK/CALENDAR I2C 12QFN
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Lowest to $8.4452
Epson Electronics America Inc-Semiconductor Div
Built-in Yes SMD,3.2x2.5mm Real Time Clocks RoHS
Lowest to $1.1060

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4701 $152.6844
60+ $3.3582 $201.4920
78+ $3.2463 $253.2114
104+ $2.9104 $302.6816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 129 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess