EN
  • EN
  • DE

DS1315EN-33+T&R

Part No DS1315EN-33+T&R
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC PHANTOM PAR 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Phantom Time Chip
Features Leap Year
Date Format YY-MM-DD-dd
Supply Voltage - Operating 3 V to 3.6 V
Voltage - Supply, Battery 2.5 V to 3.7 V
Current - Timekeeping (Max) 1.1mA @ 3.3V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 142612-DS1315EN-33+T&R
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1315EN-33+T&R CAD Model

Description

Maxim Integrated DS1315EN-33+T&R Phantom Time Chip

The DS1315EN-33+T&R is a sophisticated timekeeping solution designed by Maxim Integrated, a company renowned for its innovative and reliable integrated circuits. This phantom time chip is part of their extensive line of real-time clocks and offers a unique combination of features that make it an excellent choice for a wide array of applications requiring accurate timekeeping, even in the absence of power.

Key Features

  • Nonvolatile Timekeeping: The DS1315EN-33+T&R maintains accurate time tracking even when the primary power source is unavailable, thanks to its nonvolatile (NV) timekeeping capabilities.
  • Power Management: It includes an automatic power-fail chip deselect feature, ensuring that timekeeping continues seamlessly during power interruptions.
  • Serial Interface: The device communicates via a simple serial interface, which facilitates easy integration into existing systems.
  • Low Power Consumption: Designed for energy efficiency, this chip is an ideal choice for battery-backed applications.
  • Compact Packaging: Supplied in a tape and reel (T&R) format, the DS1315EN-33+T&R is optimized for automated manufacturing processes.

Applications

The versatility of the DS1315EN-33+T&R makes it suitable for a broad range of applications, including:

  • Embedded systems
  • Industrial control systems
  • Portable medical devices
  • Security systems
  • Utility meters
  • Telecommunication equipment

Technical Specifications

The DS1315EN-33+T&R operates at a nominal voltage of 3.3V and features a trickle charge capability to maintain the timekeeping operations with an external battery. Its operating temperature range is from -40°C to +85°C, making it suitable for use in harsh environments. The chip's serial interface allows for easy integration with microcontrollers and other digital systems, while its compact form factor ensures it does not take up excessive space on a printed circuit board.

Maxim Integrated's commitment to quality and reliability is evident in the DS1315EN-33+T&R. With its robust feature set and versatile application potential, this phantom time chip stands out as a top-tier choice for designers and engineers looking to incorporate reliable timekeeping functionality into their products.

You May Also Be Interested in

Intersil
IC RTC CLK/CALENDAR I2C 14SOIC
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 14SOIC
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 12WLP
Lowest to $2.0374
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 12WLP
Lowest to $3.4926
Maxim Integrated
IC RTC CLK/CALENDAR SER 10-USOP
Need more? Email Us
ABLIC U.S.A. Inc.
LINEAR IC
Lowest to $1.1642
Nisshinbo Micro Devices Inc.
IC RTC CLK/CALENDAR I2C 16QFN
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SER 10UMAX
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 8TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess