EN
  • EN
  • DE

DS1245AB-70IND+

Part No DS1245AB-70IND+
Manufacturer Maxim Integrated
Catalog SRAM
Description IC NVSRAM 1MBIT 70NS 32EDIP / NVRAM NVSRAM Parallel 1Mbit 5V 32-Pin EDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Memory Type Non-Volatile
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 1Mb (128K x 8)
Write Cycle Time - Word, Page 70ns
Access Time 70ns
Memory Interface Parallel
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 32-DIP Module (0.600", 15.24mm)
Manufacturer Package 32-EDIP
Win Source Part Number 772956-DS1245AB-70IND+
Popularity Medium
Supply and Demand Status Limited
Family Name DS1245AB
Introduction Date November 18, 1999
ECCN 3A991.b.2.a
Country of Origin Philippines
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian DS1245AB-70IND+ CAD Model

Description

Maxim Integrated DS1245AB-70IND+ Nonvolatile Memory

The Maxim Integrated DS1245AB-70IND+ is a robust, high-quality nonvolatile memory module designed for data-critical applications that require long-term data retention and endurance. This 1024k Nonvolatile SRAM integrates power-fail deselect circuitry and an internal lithium energy source to maintain data integrity during power loss without the need for an external battery.

Featuring a fast access time of 70ns, this memory module is optimized for high-performance computing environments where speed is crucial. It is built to withstand industrial temperature ranges from -40°C to +85°C, making it an ideal choice for demanding applications in harsh environments, including industrial control systems, medical equipment, and military applications.

The DS1245AB-70IND+ comes in a 32-pin EDIP (Encapsulated Dual In-line Package) and is fully compatible with the JEDEC standard. It provides a simple memory expansion with its nonvolatile SRAM design, ensuring a seamless and reliable transition from volatile to nonvolatile memory without the need for hardware modifications.

Key features of the DS1245AB-70IND+ include:

  • 1M (1024k x 8) Nonvolatile SRAM
  • 70ns Access Time
  • Automatic power-fail chip deselect and write protection
  • Write cycles: Unlimited
  • Read cycles: Unlimited
  • Integrated lithium energy cell
  • Industrial temperature range: -40°C to +85°C
  • JEDEC standard 32-pin EDIP package

With its non-reliance on an external battery, the DS1245AB-70IND+ ensures data safety and operational integrity over its lifespan. The inclusion of an internal lithium battery provides a minimum of 10 years of data retention in the absence of external power. This makes the DS1245AB-70IND+ a reliable choice for mission-critical systems where data must remain secure and accessible over extended periods.

Maxim Integrated's commitment to quality and reliability is evident in the DS1245AB-70IND+, which is designed to meet the stringent needs of industrial applications. This product offers a practical and energy-efficient solution for designers seeking nonvolatile memory options with a seamless user experience and long-term reliability.

You May Also Be Interested in

Hynix Semiconductor
SRAM 128Kx8-7 (1MBit)
Need more? Email Us
Samsung
SRAM 512Kx36 Fast SRAM
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Lowest to $62.5629
Rochester Electronics
IC SRAM 8KBIT PARALLEL 52PLCC
Need more? Email Us
Samsung
QDR2 SRAM 2Mx18
Need more? Email Us
Samsung
SRAM 4MX18
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 16MBIT PARALLEL 48VFBGA
Lowest to $53.6351
Samsung
SRAM 2Mx32
Need more? Email Us
Samsung
DDR2 SRAM 1Mx18 FBGA
Lowest to $39.1695

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess