EN
  • EN
  • DE

DS1238A-10

Part No DS1238A-10
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 16DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Supervisor Open Drain or Open Collector 1 Channel 16-PDIP
Manufacturer Maxim Integrated
Series MicroManager
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Through Hole
Package 16-DIP (0.300", 7.62mm)
Case / Package 16-PDIP
Family Name DS1238A
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 25
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917306-DS1238A-10
Ultra Librarian 3D Model Ultra Librarian DS1238A-10 CAD Model

Description

The DS1238A-10 is a cutting-edge MicroMonitor Chip designed and manufactured by Maxim Integrated. This chip is specifically engineered to enhance system reliability in microprocessor-based systems. It achieves this by monitoring the power supply, protecting against brownout conditions, and ensuring a proper system reset.

Key Features

  • Power Supply Monitoring: The DS1238A-10 actively monitors the system's power supply voltage. If a drop below the acceptable threshold is detected, the chip ensures a safe system shutdown, thereby safeguarding the integrity of data and the microprocessor.
  • Battery Backup: With an integrated battery backup circuit, the DS1238A-10 provides reliable operation even during power failures. This feature is essential for critical applications where data loss cannot be tolerated.
  • Automatic Reset: Upon power-up, the chip generates a reset pulse to the microprocessor. This ensures that the system starts in a known state, preventing any erratic operation due to power supply instabilities.
  • Watchdog Timer: The built-in watchdog timer serves as a fail-safe mechanism, resetting the microprocessor in the event of software lock-up or malfunction. This feature is crucial for maintaining system stability and performance.

Applications

The DS1238A-10 is an ideal component for a wide range of applications, including:

  • Embedded systems
  • Industrial control systems
  • Telecommunication equipment
  • Network servers
  • Portable electronics

Technical Specifications

The DS1238A-10 operates over a wide voltage range and is available in a 10-pin surface-mount package. It has a precision temperature-compensated voltage reference and comparator circuit to monitor the status of VCC. The reset threshold is factory-trimmed to ensure accurate monitoring. The chip also features an active-low manual reset input for added flexibility.

Ordering Information

To order the DS1238A-10 or to request samples, visit the Maxim Integrated website or contact an authorized distributor. Ensure you have the correct part number, DS1238A-10, to receive the product with the specifications described here.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.8577 $69.2885
11+ $11.3705 $125.0755
16+ $11.0152 $176.2432
22+ $10.6599 $234.5178
29+ $10.3044 $298.8276
38+ $9.2385 $351.0630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,640 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess