EN
  • EN
  • DE

DS1236AS-10

Part No DS1236AS-10
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Supervisor Open Drain, Push-Pull 1 Channel 16-SOIC
Manufacturer Maxim Integrated
Series MicroManager
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name DS1236A
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 45
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917305-DS1236AS-10
Ultra Librarian 3D Model Ultra Librarian DS1236AS-10 CAD Model

Description

Product Overview: DS1236AS-10 from Maxim Integrated

The DS1236AS-10 is a sophisticated supervisory circuit designed and manufactured by Maxim Integrated, a leading company in the development of innovative analog and mixed-signal products. This device is engineered to monitor power supply voltages in digital systems, providing a reliable solution to ensure system stability and functionality.

Key Features

  • Voltage Monitoring: The DS1236AS-10 actively monitors the system's power supply voltages, ensuring they remain within acceptable thresholds for optimal operation.
  • Programmable Reset Thresholds: It offers programmable reset threshold options, allowing designers to tailor the reset trigger levels to specific system requirements.
  • Low Power Consumption: Designed with power efficiency in mind, the DS1236AS-10 consumes minimal power, making it suitable for battery-operated devices.
  • High Accuracy: The device ensures high accuracy in voltage monitoring, which is critical for maintaining system reliability and preventing data corruption.
  • Reset Delay: It features a precision delay circuit that provides a reset output during power-up, power-down, and brownout conditions.

Applications

The DS1236AS-10 is versatile and can be used in a variety of applications, including:

  • Microprocessor systems
  • Computers and computer peripherals
  • Embedded systems
  • Industrial controllers
  • Battery-powered equipment

Technical Specifications

With a nominal threshold voltage of 4.65V, the DS1236AS-10 is suitable for 5V digital systems. It features an active-low reset output and comes in a compact surface-mount package, making it easy to integrate into a variety of circuit designs.

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the DS1236AS-10 is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the high standards expected from Maxim Integrated products. The device's reliability and performance make it a trusted choice for critical applications where system uptime is paramount.

In summary, the DS1236AS-10 supervisory circuit from Maxim Integrated is a robust solution for voltage monitoring and system stability. Its programmability, accuracy, and low power consumption make it an ideal choice for a wide range of applications where precise voltage supervision is required.

You May Also Be Interested in

Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess