EN
  • EN
  • DE

NX20P5090UKAZ

Part No NX20P5090UKAZ
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 15WLCSP / Power Switch/Driver 1:1 N-Channel 5A 15-WLCSP (2.56x1.54)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr NXP
Package Tape & Reel
Product Status Active
Switch Type USB Switch
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 2.5V ~ 20V
Current - Output (Max) 5A
Rds On (Typ) 30mOhm
Fault Protection Over Temperature, Over Voltage, Reverse Current, UVLO
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Supplier Device Package 15-WLCSP (2.56x1.54)
Package / Case 15-UFBGA, WLCSP
Base Product Number NX20P5090
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 849155-NX20P5090UKAZ
Ultra Librarian 3D Model Ultra Librarian NX20P5090UKAZ CAD Model

Description

Introducing the NXP NX20P5090UKAZ Power Management IC

The NXP NX20P5090UKAZ is a state-of-the-art power management integrated circuit (IC) designed to cater to a wide range of applications, ensuring efficient power distribution and safety for your electronic devices. This robust IC is an ideal solution for managing power in portable and wearable technology, as well as in smart home devices.

Key Features

  • High-Efficiency Power Conversion: The NX20P5090UKAZ is engineered to provide high-efficiency power conversion, which helps in extending the battery life of portable devices.
  • Advanced Protection: It comes with built-in overvoltage, overcurrent, and thermal protection features that safeguard the device and the user from electrical mishaps.
  • Compact Design: Its small footprint makes it an excellent choice for space-constrained applications, without compromising on performance.
  • Flexible Voltage Ranges: The IC supports a broad range of input and output voltage levels, making it versatile for different power requirements.
  • Low Standby Power: It is designed to consume minimal power during standby, contributing to the overall energy efficiency of the end product.

Applications

The NX20P5090UKAZ is well-suited for a variety of applications, including:

  • Smart wearables like fitness trackers and smartwatches
  • Portable electronics such as smartphones, tablets, and digital cameras
  • Wireless charging systems
  • Smart home devices like thermostats and security cameras

Technical Specifications

Here are some of the technical specifications of the NX20P5090UKAZ:

  • Input Voltage Range: 2.7V to 5.5V
  • Output Voltage Range: Configurable based on application needs
  • Protection Features: Overvoltage, overcurrent, and thermal protection
  • Package: Small and efficient packaging for integration into various designs

The NXP NX20P5090UKAZ is an exemplary choice for designers looking to enhance the power management system of their next-generation electronic devices. Its combination of efficiency, protection, and compact design makes it a top contender in the power management IC market.

You May Also Be Interested in

STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-8 / Power Switch/Driver 1:1 N-Channel 1.2A PG-DSO-8
Lowest to $1.1618
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36 / Power Switch/Driver 1:1 N-Channel 625mA PG-DSO-36
Lowest to $10.6120
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN
Lowest to $0.1628
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-3
Lowest to $2.3284
STMicroelectronics
CONFIGURABLE MULTI CHANNEL RELAY / Power Switch/Driver 1:4 24-HTSSOP
Lowest to $4.2673
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0903 $54.5150
115+ $0.8946 $102.8790
175+ $0.8666 $151.6550
240+ $0.8387 $201.2880
310+ $0.8107 $251.3170
415+ $0.7269 $301.6635
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,700 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess