EN
  • EN
  • DE

DS1220AB-100+

Part No DS1220AB-100+
Manufacturer Maxim Integrated
Catalog SRAM
Description IC NVSRAM 16KBIT 100NS 24EDIP / NVRAM NVSRAM Parallel 16Kbit 5V 24-Pin EDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Memory Type Non-Volatile
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 16Kb (2K x 8)
Write Cycle Time - Word, Page 100ns
Access Time 100ns
Memory Interface Parallel
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 24-DIP Module (0.600", 15.24mm)
Manufacturer Package 24-EDIP
Win Source Part Number 772910-DS1220AB-100+
Popularity Medium
Supply and Demand Status Limited
Family Name DS1220AB
Introduction Date November 18, 1999
ECCN EAR99
Country of Origin Philippines
Ultra Librarian 3D Model Ultra Librarian DS1220AB-100+ CAD Model

Description

The DS1220AB-100+ is a high-quality nonvolatile memory module from Maxim Integrated, designed to provide reliable data retention while ensuring easy integration into a wide range of applications. This 16k Nonvolatile SRAM comes in a robust 24-pin EDIP package, making it a practical choice for systems that require durable and persistent memory solutions.

Key Features

  • Capacity: The DS1220AB-100+ offers 16 Kilobytes of nonvolatile static RAM, providing ample space for critical data storage.
  • Speed: With an access time of 100 nanoseconds, this SRAM facilitates quick data retrieval, ensuring efficient operation in time-sensitive applications.
  • Data Reliability: This product features a built-in lithium energy source and control circuitry, which guarantees that data is maintained during power loss, making it an ideal choice for critical data backup purposes.
  • Endurance: The DS1220AB-100+ is designed for high-use environments, offering unlimited write cycles and a minimum data retention period of 10 years, providing long-lasting performance.
  • Package: Encased in a 24-pin EDIP (Extended Dual In-line Package), the module is designed for easy PCB (Printed Circuit Board) mounting and is compatible with standard sockets.
  • Compatibility: It operates over a wide temperature range, making it suitable for industrial applications, and is directly compatible with other DS1220 series devices.

Applications

The DS1220AB-100+ is versatile and can be used in various applications, including:

  • Redundant Array of Independent Disks (RAID) systems
  • Industrial control systems
  • Telecommunication systems
  • Medical equipment
  • Automotive electronics
  • Portable computing devices

Conclusion

Maxim Integrated's DS1220AB-100+ is a reliable and robust nonvolatile SRAM module that offers durability, speed, and high data integrity for applications where data preservation is crucial. Its ease of integration, coupled with long-term reliability, makes it a top choice for designers and engineers looking for a memory solution that will stand the test of time.

You May Also Be Interested in

Samsung
SRAM 512Kx16
Need more? Email Us
Samsung
SRAM 1Mx16 Pb-Free Low Powr Low Volt
Lowest to $8.1612
Cypress Semiconductor Corp
IC SRAM 288KBIT PARALLEL 100TQFP
Need more? Email Us
Samsung
SRAM 16MBit
Need more? Email Us
Lyontek Inc.
2.7V ~ 3.6V Volatile SPI/ QPI 64Mb (8M x 8) SOP-8_150mil SRAM ROHS
Lowest to $1.7463
Samsung
4M SRAM 512Kx8
Need more? Email Us
Samsung
SRAM 512kx8
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 256KBIT PARALLEL 28SOIC
Need more? Email Us
Samsung
SRAM 2Mx32
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0019 $56.0152
18+ $5.7452 $103.4136
27+ $5.5657 $150.2739
38+ $5.3861 $204.6718
49+ $5.2066 $255.1234
65+ $4.6680 $303.4200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess