EN
  • EN
  • DE

DS1086HU-C02+

Part No DS1086HU-C02+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC ECONOSCILLATOR SS 8-USOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Spread Spectrum Clock Generator
PLL No
Input Clock
Output Clock
Number of Circuits 1
Maximum Input Frequency 133MHz
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-uMAX
Win Source Part Number 1034230-DS1086HU-C02+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1086HU-C02+ CAD Model

Description

Maxim Integrated DS1086LU-C02+ Spread-Spectrum EconOscillator™

The DS1086LU-C02+ from Maxim Integrated is a versatile, programmable Spread-Spectrum EconOscillator™ designed to serve as a clock source for a wide array of electronic applications. This innovative device offers a frequency range that can be tailored to specific needs, making it an ideal solution for reducing electromagnetic interference (EMI) in sensitive electronic systems.

Key Features

  • Programmable Frequency: The DS1086LU-C02+ allows users to program the output frequency from 260kHz to 133MHz through a serial interface, providing precise control over the clock signals.
  • Spread-Spectrum Capability: By integrating spread-spectrum modulation, this EconOscillator™ significantly reduces EMI, which is critical for applications in automotive, industrial, and consumer electronics that require compliance with strict EMI regulations.
  • Low Power Consumption: It is designed with power efficiency in mind, ensuring minimal power draw from the system, which is crucial for battery-operated devices.
  • Versatility: The DS1086LU-C02+ is suitable for a variety of applications ranging from microprocessors, DSPs, and FPGAs to set-top boxes and networking hardware.

Technical Specifications

  • Supply Voltage: 2.7V to 3.6V
  • Operating Temperature Range: -40°C to +85°C
  • Packaging: 8-Pin µSOP

Applications

  • Automotive systems
  • Consumer electronics
  • Industrial controls
  • Telecommunications
  • Networking equipment

The DS1086LU-C02+ is a testament to Maxim Integrated's commitment to innovation and quality. It provides designers with a flexible, high-performance clock generation solution that can be easily integrated into a wide range of electronic products. Whether it's for reducing EMI or ensuring stable operation in harsh environments, the DS1086LU-C02+ is an excellent choice for your clocking needs.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32TQFP
Lowest to $16.0074
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $3.7836
IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess