The Maxim Integrated DG508ACK-C30080 is a high-performance, single 8-channel multiplexer that is designed to deliver precision and durability in a variety of applications. This versatile component is ideal for use in data acquisition systems, communication systems, and other electronic equipment requiring efficient signal routing.
Key Features
- Channel Configuration: 8:1 multiplexer, allowing for the selection of one out of eight input signals to a single output.
- Low On-Resistance: Features a low on-resistance (<100 ohms) which minimizes signal attenuation and ensures high signal integrity.
- Low Crosstalk: Designed to maintain signal fidelity by minimizing interference between channels.
- Single or Dual Supply Operation: Can operate from a single +5V to +30V supply or from dual supplies of ±4.5V to ±20V, providing flexibility in various circuit configurations.
- Low Power Consumption: This device has a low power dissipation, making it suitable for battery-operated and portable applications.
- TTL/CMOS Compatible: Logic inputs are compatible with standard TTL and CMOS levels, which simplifies the interface with digital systems.
- ESD Protection: Enhanced electrostatic discharge protection is integrated into the device to ensure robustness and longevity.
- Package: Available in a compact Ceramic DIP (CDIP) package that is suitable for high-reliability applications and harsh environments.
Applications
The DG508ACK-C30080 is suited for a wide range of applications, including:
- Test and Measurement Equipment
- Data Acquisition Systems
- Audio and Video Switching
- Industrial Control Systems
- Medical Instrumentation
Quality and Reliability
Maxim Integrated is known for its commitment to quality and reliability, and the DG508ACK-C30080 is no exception. It is manufactured to meet high industry standards, ensuring consistent performance and reliability in demanding environments.
Ordering Information
To order the DG508ACK-C30080 or to request samples, visit Maxim Integrated's website or contact an authorized distributor. Detailed specifications, datasheets, and technical support can also be accessed to assist with the integration of this multiplexer into your design.