EN
  • EN
  • DE

DG508AAK/883

Part No DG508AAK/883
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX 8:1 400 OHM 16DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Circuits 1
Max On Resistance 400 Ohm
Channel-to-Channel Matching (ΔRon) 24 Ohm
Dual Supply Voltage(V±) ±4.5 V to 18 V
Max Switch Time (Ton,Toff) 1μs, 700ns
Channel Capacitance(CS off, CD off) 5pF, 25pF
Max Leakage Current (IS off) 500pA
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package 16-CDIP
Win Source Part Number 139226-DG508AAK/883
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DG508AAK/883 CAD Model

Description

Maxim Integrated Product: DG508AAK/883

The DG508AAK/883 is a high-performance, monolithic CMOS analog multiplexer from Maxim Integrated, a company renowned for its innovative and reliable semiconductor products. This device is a part of the 883 series, which is specifically designed to meet the stringent requirements of military and aerospace applications. With its precision and durability, the DG508AAK/883 stands out as an ideal choice for mission-critical systems where reliability is paramount.

Key Features:

  • Low On-Resistance: The device features a low on-resistance of 100Ω max, which minimizes signal attenuation and ensures excellent signal integrity.
  • Single Supply Operation: It can operate from a single supply ranging from +10.8V to +16.5V or from dual supplies of ±4.5V to ±20V, providing flexibility in various circuit designs.
  • High Off Isolation: The DG508AAK/883 offers high off isolation of -80dB at 50MHz, making it suitable for applications where signal crosstalk must be minimized.
  • Low Crosstalk: With low crosstalk between channels of -80dB at 50MHz, it assures minimal interference between multiple signal paths.
  • ESD Protection: The device includes built-in electrostatic discharge (ESD) protection, enhancing its robustness in harsh environments.
  • TTL/CMOS Compatible: The control logic is TTL/CMOS compatible, allowing for easy integration with digital systems.

Applications:

The DG508AAK/883 is particularly suited for use in systems requiring high reliability and precision, such as:

  • Military and Aerospace Equipment
  • Data Acquisition Systems
  • Communication Systems
  • Test Equipment
  • Process Control

With its robust design and versatile features, the DG508AAK/883 from Maxim Integrated is a top-tier component for designers who demand the highest level of performance and reliability. Whether used in the rigorous environment of space or the precise requirements of advanced communication systems, this analog multiplexer is engineered to exceed expectations.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6080 $65.2160
5+ $26.7556 $133.7780
7+ $25.9194 $181.4358
10+ $25.0831 $250.8310
12+ $24.2469 $290.9628
16+ $21.7383 $347.8128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,545 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess