EN
  • EN
  • DE

DG401DJ+

Part No DG401DJ+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPST 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SPST - NO
Number of Circuits 2
Max On Resistance 45 Ohm
Channel-to-Channel Matching (ΔRon) 500 mOhm
Single Supply Voltage (V+) 10 V to 30 V
Dual Supply Voltage(V±) ±4.5 V to 20 V
Max Switch Time (Ton,Toff) 150ns, 100ns
Charge Injection 10pC
Channel Capacitance(CS off, CD off) 12pF, 12pF
Max Leakage Current (IS off) 500pA
Crosstalk -90dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-PDIP
Win Source Part Number 1033197-DG401DJ+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DG401DJ+ CAD Model

Description

The DG401DJ+ is a precision, dual high-speed analog switch designed to provide high-performance switching of analog signals. Combining low power with high speed, this switch from Maxim Integrated is a perfect choice for a multitude of applications ranging from communication systems to data acquisition units.

Key Features

  • Wide Analog Signal Range: Capable of processing signals from ±15V.
  • Low On-Resistance: Features a low on-resistance of 100Ω (max) over the entire signal range.
  • Fast Switching Times: tON is 120ns and tOFF is 80ns, facilitating high-speed operations.
  • Low Power Consumption: Consumes only 35mW of power, making it an energy-efficient option.
  • Single or Dual Supply Operation: Operates from a single +12V to +30V supply or from dual ±15V supplies.
  • High Off Isolation: Provides -80dB of off isolation at 1MHz, ensuring minimal signal leakage between channels.
  • Low Crosstalk: With -80dB crosstalk at 1MHz, it minimizes interference between switch channels.
  • Enhanced ESD Protection: Offers protection against electrostatic discharge events.

Applications

The DG401DJ+ is versatile and can be used in various applications, including:

  • Audio and Video Switching
  • Sample and Hold Circuits
  • Test Equipment
  • Analog-Digital Multiplexing
  • Data Acquisition Systems
  • Communication Systems

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the DG401DJ+ is no exception. It is built to meet the stringent requirements of industrial and commercial applications, ensuring dependable performance in the most challenging environments.

Ordering Information

The DG401DJ+ is available in a 14-pin PDIP package and is specified over the commercial temperature range of 0°C to 70°C. For detailed specifications and ordering information, please refer to the official Maxim Integrated datasheet.

You May Also Be Interested in

Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess