EN
  • EN
  • DE

73S8024RN-32IM/F

Part No 73S8024RN-32IM/F
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 32QFN / Set-Top Boxes Interface 32-QFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Maxim Integrated
Package Tube
Product Status Discontinued
Applications Set-Top Boxes
Voltage - Supply 2.7V ~ 5.5V
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Mounting Type Surface Mount
Base Product Number 73S8024
Standard Package 490 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 24555-73S8024RN-32IM/F
Ultra Librarian 3D Model Ultra Librarian 73S8024RN-32IM/F CAD Model

Description

Maxim Integrated's 73S8024RN-32IM/F Smart Card Interface IC

Maxim Integrated's 73S8024RN-32IM/F is a highly integrated smart card interface IC designed to provide a reliable link between a smart card reader and the card itself. This advanced chip facilitates secure data and power transfer, ensuring compatibility with a wide range of smart card standards. It is an essential component for applications such as banking terminals, e-commerce, pay television, identification systems, and mobile communications.

The 73S8024RN-32IM/F comes in a compact 32-pin QFN package, making it suitable for space-constrained applications. It operates over an industrial temperature range, ensuring robust performance even in challenging environments. This IC is designed to interface with both 3V and 5V smart cards, providing the flexibility needed to support various card types.

One of the key features of this product is its built-in level shifter, which allows for direct connection to microcontrollers operating at different voltage levels, without the need for external components. This simplifies the design and reduces the bill of materials for the end product. Additionally, the 73S8024RN-32IM/F includes a range of protective features, such as short-circuit and thermal protection, to safeguard both the card and the reader against electrical mishaps.

With its low power consumption, the 73S8024RN-32IM/F is an energy-efficient choice for battery-powered devices. It also boasts an automatic power-down feature that further conserves energy when the card is not in use. This feature is particularly beneficial for portable devices where power management is critical.

Maxim Integrated has equipped the 73S8024RN-32IM/F with a serial interface that supports easy communication with the host controller. The IC also includes a hardware sequencer that automates the activation and deactivation sequences for the smart card, reducing the software overhead on the host processor.

In summary, the Maxim Integrated 73S8024RN-32IM/F smart card interface IC is a versatile, secure, and easy-to-integrate solution that meets the demands of a wide array of smart card applications. Its combination of advanced features and protective measures makes it a top choice for developers looking to create reliable and user-friendly smart card reader systems.

You May Also Be Interested in

NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,740 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess