EN
  • EN
  • DE

6J5945K04

Part No 6J5945K04
Manufacturer Maxim Integrated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815760-6J5945K04
Ultra Librarian 3D Model Ultra Librarian 6J5945K04 CAD Model

Description

Maxim Integrated Product: 6J5945K04 Overview

The 6J5945K04 is a high-performance, precision integrated circuit product from Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products and technologies. This particular device is designed to cater to a wide array of applications, ranging from industrial control systems to advanced consumer electronics, offering reliability and efficiency in its operation.

Key Features

  • High Precision: The 6J5945K04 is engineered for accuracy, ensuring stable and precise operation in critical applications.
  • Low Power Consumption: Maxim Integrated's focus on power efficiency is evident in this product, which operates with minimal power draw without sacrificing performance.
  • Durability: Built to last, this device can withstand harsh conditions, making it suitable for industrial environments.
  • Compact Design: The 6J5945K04 comes in a compact package, allowing for easy integration into space-constrained designs.

Applications

The versatility of the 6J5945K04 makes it an ideal choice for a variety of applications, including but not limited to:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Medical Devices
  • Telecommunications
  • Portable Battery-Powered Devices

Technical Specifications

Maxim Integrated's 6J5945K04 boasts an impressive set of technical specifications that highlight its performance capabilities:

  • Supply Voltage Range: 3.0V to 5.5V
  • Operating Temperature Range: -40°C to 125°C
  • Output Type: CMOS
  • Package Type: LQFP-48
  • RoHS Compliance: Yes

Quality and Reliability

Maxim Integrated is committed to delivering high-quality products. The 6J5945K04 has undergone rigorous testing to ensure it meets the stringent standards for quality and reliability that customers expect from Maxim Integrated.

Ordering Information

To purchase the 6J5945K04 or to request samples, please visit the Maxim Integrated official website or contact an authorized distributor. Detailed documentation, including datasheets and support resources, is readily available to assist with integration and product development.

You May Also Be Interested in

iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess