EN
  • EN
  • DE

TN87C51FB-1

Part No TN87C51FB-1
Manufacturer Rochester Electronics
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1013248-TN87C51FB-1
Categories Embedded - Microcontrollers
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TN87C51FB-1 CAD Model

Description

The Rochester Electronics TN87C51FB-1 is a re-manufactured or reproduced version of the classic Intel 87C51FB microcontroller. Rochester Electronics specializes in providing continued support for end-of-life (EOL) and obsolete components, ensuring that customers can maintain and support their existing systems. This microcontroller is based on the 8051 architecture, a widely used and well-understood platform in embedded systems.

Applications

  • Industrial control systems: Used in legacy equipment, providing control for various industrial processes.
  • Embedded systems: Suitable for applications requiring a simple and reliable microcontroller.
  • Instrumentation: Utilized in older test and measurement equipment.
  • Automotive electronics: Can be found in older vehicle control systems.
  • Consumer electronics: Possibly used in older appliances and other consumer devices.

Features

  • 8051 core: Based on the industry-standard 8051 architecture.
  • 8KB of EPROM: Provides on-chip program storage.
  • 256 bytes of RAM: For data storage during program execution.
  • 32 I/O lines: Offer flexible interfacing to external devices.
  • UART: Includes a Universal Asynchronous Receiver/Transmitter for serial communication.
  • Timers/Counters: Provides timing and counting capabilities.

Benefits

  • Continued availability: Allows customers to maintain and support legacy systems.
  • Cost-effective solution: Provides a cost-effective alternative to redesigning systems with newer microcontrollers.
  • Familiar architecture: Based on the well-known 8051 architecture, simplifying software development.

Additional Details

The TN87C51FB-1 from Rochester Electronics is functionally equivalent to the original Intel part. Rochester Electronics ensures that the re-manufactured or reproduced components meet the original specifications. This allows for a drop-in replacement in existing systems, minimizing the need for modifications. The 8051 architecture is known for its simplicity and ease of use, making it a popular choice for a wide range of embedded applications. While newer microcontrollers offer more advanced features and higher performance, the 87C51 remains a viable option for applications where backwards compatibility and continued availability are critical. Rochester Electronics plays a vital role in supporting these legacy systems by providing reliable and authentic components.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess