EN
  • EN
  • DE

ME20N15-G

Part No ME20N15-G
Manufacturer Matsuki
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Matsuki
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830669-ME20N15-G
Ultra Librarian 3D Model Ultra Librarian ME20N15-G CAD Model

Description

The ME20N15-G is a Matsuki-manufactured N-channel enhancement mode MOSFET designed for power switching applications. It aims to provide efficient and reliable performance in various electronic circuits.

Applications

  • DC-DC Converters
  • Power Supplies
  • Motor Control
  • Load Switching
  • Battery Management Systems

Features

  • N-Channel Enhancement Mode: Offers easy control and simplified driving circuitry.
  • Low On-Resistance (RDS(on)): Reduces power loss and improves efficiency.
  • Fast Switching Speed: Facilitates efficient operation in high-frequency applications.
  • Standard Gate Drive: Compatible with common gate drive voltages.
  • RoHS Compliant: Complies with environmental standards.

Benefits

  • Improved Efficiency: Low on-resistance minimizes power dissipation and increases overall system efficiency.
  • Simplified Design: Easy to integrate into existing circuits.
  • Reduced Heat Generation: Lower power loss leads to less heat generation, potentially reducing the need for large heat sinks.
  • Reliable Performance: Designed for stable and dependable operation.
  • Environmentally Friendly: RoHS compliance ensures that the device is environmentally safe.

Specifications

While the exact specifications depend on the datasheet, typical characteristics for this type of MOSFET include a drain-source voltage (VDS) rating around 150V, a gate-source voltage (VGS) rating of +/-20V, and a continuous drain current (ID) rating in the range of several amperes. The on-resistance (RDS(on)) is a key parameter that determines the power loss during conduction. For accurate and detailed specifications, refer to the official Matsuki datasheet for the ME20N15-G.

You May Also Be Interested in

Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3605 $50.4700
340+ $0.2958 $100.5720
525+ $0.2866 $150.4650
725+ $0.2773 $201.0425
935+ $0.2681 $250.6735
1,250+ $0.2404 $300.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,570 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess