EN
  • EN
  • DE

MMD-06CZ-4R7M-V1-RU

Part No MMD-06CZ-4R7M-V1-RU
Manufacturer Mag Layers
Catalog Fixed Inductors
Description FIXED IND 4.7UH 5.5A 40 MOHM SMD  /  4.7 µH Shielded Molded Inductor 5.5 A 40mOhm Max Nonstandard
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr Mag Layers
Series MMD-06CZ-V1
Package Tape & Reel (TR)
Type Molded
Material - Core Metal
Inductance 4.7 µH
Tolerance ±20%
Current Rating (Amps) 5.5 A
Current - Saturation (Isat) 10A
Shielding Shielded
DC Resistance (DCR) 40mOhm Max
Temperature Range - Operating -55°C ~ 125°C
Inductance Frequency - Test 100 kHz
Mounting SMD (SMT)
Package / Case Nonstandard
Dimension 0.270" L x 0.255" W (6.86mm x 6.47mm)
Height - Seated (Max) 0.118" (3.00mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.4000
Other Names 2669-MMD-06CZ-4R7M-V1-RU
Standard Package 25
Win Source Part Number 1116832-MMD-06CZ-4R7M-V1-RU
Ultra Librarian 3D Model Ultra Librarian MMD-06CZ-4R7M-V1-RU CAD Model

Description

The MMD-06CZ-4R7M-V1-RU, manufactured by Mag Layers, is a molded power inductor designed for use in DC-DC converters and power supply circuits. This inductor provides efficient energy storage and filtering, contributing to stable and reliable power delivery. Its compact size and robust construction make it suitable for a wide range of applications.

Applications

  • DC-DC converters
  • Power supplies
  • Voltage regulators
  • Filtering circuits
  • Portable devices
  • Automotive electronics
  • Industrial equipment

Features

  • Molded construction
  • Compact size
  • High current handling capability
  • Low DC resistance
  • Excellent temperature stability
  • RoHS compliant
  • Shielded construction (reducing EMI)

Benefits

  • Efficient energy storage and filtering
  • Stable and reliable power delivery
  • Reduced board space requirements
  • Minimized power loss
  • Consistent performance over a wide temperature range
  • Environmentally friendly
  • Reduced electromagnetic interference

Additional Details

The MMD-06CZ-4R7M-V1-RU inductor is constructed using a molded process, which provides excellent mechanical strength and environmental protection. The "06CZ" likely refers to the component's physical dimensions. The "4R7M" indicates an inductance value of 4.7 μH with a tolerance of ±20%. The low DC resistance minimizes power loss and improves efficiency. The shielded construction reduces electromagnetic interference (EMI), which is crucial in sensitive electronic circuits. The V1 probably references a specific mechanical variation and the RU might relate to the packing. It is essential to refer to the datasheet for precise specifications, including the saturation current, self-resonant frequency, and operating temperature range. The molded construction provides excellent protection against humidity and vibration. It is suitable for various electronic devices and power regulating circuits.

You May Also Be Interested in

Pulse
FIXED IND
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 400NH 14A 7.73MOHM SMD
Need more? Email Us
Pulse
FIXED IND 220NH 8.5A 8 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 7.8UH 7.5A 18 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 122UH 160MA 1.225 OHM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess