The MX25L6435EBBI-10G is a 64M-bit CMOS Quad I/O Serial Flash memory manufactured by Macronix. It is designed for applications requiring high-density, non-volatile memory with fast read/write performance. The device features a flexible architecture with uniform 4KB sectors and supports standard SPI, Dual SPI, and Quad SPI interfaces.
Applications
- Embedded systems
- Networking equipment
- Consumer electronics (e.g., set-top boxes, smart TVs)
- Industrial control systems
- IoT devices
Features
- 64M-bit (8M-byte) Serial Flash
- Standard SPI, Dual SPI, Quad SPI interfaces
- Uniform 4KB sector architecture
- High-speed clock operation (up to 80 MHz)
- Low power consumption
- Write protection features
- Single 2.7V to 3.6V power supply
- Industrial temperature range (-40°C to +85°C)
- RoHS compliant
Benefits
- Large storage capacity enables storage of substantial amounts of code and data.
- Fast read/write speeds enhance system performance.
- Low power consumption extends battery life in portable applications.
- 4KB sector architecture allows for efficient memory utilization and management.
- SPI interface simplifies integration with microcontrollers and other host devices.
- Industrial temperature range ensures reliable operation in harsh environments.
Additional Details
The MX25L6435EBBI-10G's serial interface reduces pin count, simplifying board layout and reducing system cost. The device supports multiple SPI modes, providing flexibility in communication protocols. The uniform 4KB sector architecture allows for granular data management, which is particularly useful for applications that require frequent data updates. The write protection features prevent accidental data corruption, ensuring data integrity. The device's low power consumption makes it ideal for battery-powered applications, while its wide operating temperature range ensures reliable operation in industrial environments.
Specifically designed to meet the demands of modern embedded systems, the MX25L6435EBBI-10G offers a combination of high capacity, performance, and reliability. Its flexible architecture and robust features make it a versatile solution for a wide range of applications.