EN
  • EN
  • DE

MX25L6433FM2J-08G

Part No MX25L6433FM2J-08G
Manufacturer Macronix
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1081252-MX25L6433FM2J-08G
Categories OEM Parts(M-N)
Manufacturer Macronix
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MX25L6433FM2J-08G CAD Model

Description

The Macronix MX25L6433FM2J-08G is a 64 Mbit Serial NOR Flash memory device. It's designed for applications requiring non-volatile storage with a Serial Peripheral Interface (SPI). The device is commonly used for storing firmware, configuration data, and code in embedded systems.

Applications

  • Embedded Systems: Storing firmware, boot code, and configuration data for microcontrollers and processors.
  • Networking Equipment: Storing network operating systems and configuration files.
  • Consumer Electronics: Used in devices such as digital cameras, set-top boxes, and LCD TVs.
  • Industrial Control: Storing program code and data for industrial automation systems.
  • Medical Devices: Storing critical data and program code.

Features

  • 64 Mbit (8 Mbyte) Density: Provides ample storage capacity for various embedded applications.
  • Serial Peripheral Interface (SPI): Uses a standard SPI interface for easy integration with microcontrollers.
  • Single 2.7V to 3.6V Power Supply: Operates over a wide voltage range.
  • Page Program: Supports page program operations for efficient data writing.
  • Sector Erase: Allows erasing of individual sectors without affecting other data.
  • Deep Power-Down Mode: Reduces power consumption when the device is not actively in use.
  • Small Outline Package (SOIC): Available in a compact package for space-constrained applications.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed.
  • Easy Integration: Simple SPI interface simplifies integration with microcontrollers.
  • Low Power Consumption: Suitable for battery-powered devices.
  • Reliable Data Storage: Ensures data integrity and long-term retention.
  • Cost-Effective: Provides a reliable and cost-effective solution for non-volatile storage.

Additional Details

The MX25L6433FM2J-08G typically operates at a clock frequency of up to 104 MHz. It offers a typical endurance of 100,000 program/erase cycles. The operating temperature range is generally -40°C to +85°C. For specific details regarding timing characteristics, electrical parameters, and package dimensions, refer to the Macronix datasheet. The datasheet provides comprehensive information on programming and erasing procedures, as well as other relevant operating characteristics. This device is commonly used in applications where reliable and efficient non-volatile storage is required.

You May Also Be Interested in

New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Lowest to $0.3269
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess