The KH25L3233FM2I-08G is a 32M-bit (4M x 8) Serial Flash memory produced by Macronix. It's a SPI NOR flash memory device providing a non-volatile storage solution for a wide range of applications. This memory is designed for systems needing reliable storage and relatively fast access times.
Applications
- Embedded systems for storing program code and data
- Networking equipment, such as routers and switches
- Consumer electronics, including set-top boxes and digital TVs
- Industrial control systems
- Computer BIOS and firmware storage
- Gaming consoles
Features
- 32M-bit (4M x 8) capacity
- Standard SPI interface (Serial Peripheral Interface)
- Single 3.3V power supply
- Clock frequency up to 86MHz
- Page Program (256 bytes)
- Sector Erase (4KB)
- Block Erase (64KB)
- Chip Erase
- Deep Power-Down mode for low power consumption
- Write protection mechanisms
- 100,000 program/erase cycles per sector
- Data retention of 20 years
- Operating temperature range: -40°C to +85°C
Benefits
- Large storage capacity suitable for complex firmware and data storage requirements.
- Easy integration into systems with standard SPI interface.
- High-speed operation due to the high clock frequency.
- Low power consumption achieved through Deep Power-Down mode.
- Robust data protection with write protection features.
- Long-term data reliability due to high endurance and data retention specifications.
- Wide operating temperature range for use in harsh environments.
The KH25L3233FM2I-08G comes in a standard 8-pin SOIC package for easy surface mounting. It supports various SPI modes for compatibility with different host controllers. The memory array can be erased at a sector, block, or chip level to facilitate efficient memory management. It's well-suited for applications demanding non-volatile storage with frequent updates and long-term reliability.