EN
  • EN
  • DE

MBI5252GP

Part No MBI5252GP
Manufacturer Macroblock
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Macroblock
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830286-MBI5252GP
Ultra Librarian 3D Model Ultra Librarian MBI5252GP CAD Model

Description

The MBI5252GP is a 16-channel constant current LED sink driver from Macroblock, designed for LED display applications requiring high precision and consistent brightness. It delivers exceptional grayscale performance through advanced features and precise current control.

Applications:

  • LED Video Displays
  • LED Message Boards
  • LED Signage
  • Architectural Lighting
  • Full-Color LED Screens

Features:

  • 16 Constant-Current Output Channels: Each channel provides a regulated current source, ensuring consistent LED brightness.
  • High Refresh Rate: Supports high refresh rates, reducing flicker and improving visual clarity.
  • Excellent Grayscale Performance: Offers high grayscale levels for detailed and nuanced image reproduction.
  • Output Current Programmability: Allows for precise adjustment of LED brightness via external resistors.
  • Integrated Protection Circuits: Includes over-temperature protection to prevent damage from overheating.
  • Data Latches and PWM Control: Simplifies interfacing with control systems and enables precise dimming control.

Benefits:

  • Consistent Brightness: Constant current output ensures that all LEDs maintain uniform brightness levels.
  • Improved Image Quality: High grayscale performance results in more vibrant and detailed images.
  • Enhanced Reliability: Integrated protection features prevent damage and extend the lifespan of the LED display.
  • Flexible Design: Programmable output current allows for customization to suit various LED types and configurations.
  • Simplified System Integration: Data latches and PWM control simplify the connection to control systems.

Additional Details:

The MBI5252GP is suitable for applications needing crisp images, high refresh rates, and long lifespans. The over-temperature protection protects the device from damage due to high heat. The grayscale control allows the creation of high-quality images. It delivers exceptional grayscale performance through precise control of the output current to each LED, leading to a more natural and visually appealing image. The high refresh rate minimizes flicker, making the display comfortable to view for extended periods. The device's robust design and integrated protection features contribute to a longer lifespan and reduced maintenance costs. It is suitable for various LED display applications, from small message boards to large video screens.

The adjustability of the MBI5252GP's current settings allows it to be used with a broad range of LEDs. This adjustability, combined with its protection circuitry, makes the chip suitable for many different applications.

You May Also Be Interested in

B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
455+ $0.1103 $50.1865
1,105+ $0.0906 $100.1130
1,715+ $0.0877 $150.4055
2,360+ $0.0849 $200.3640
3,050+ $0.0821 $250.4050
4,080+ $0.0736 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,500 pieces
MOQ: 455 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess