EN
  • EN
  • DE

MBI5151GFN

Part No MBI5151GFN
Manufacturer Macroblock
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Macroblock
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830277-MBI5151GFN
Ultra Librarian 3D Model Ultra Librarian MBI5151GFN CAD Model

Description

The MBI5151GFN is a 16-channel constant current LED sink driver designed by Macroblock. It's engineered for LED display applications requiring high precision and consistent brightness. The device utilizes advanced techniques to deliver superior grayscale performance, which translates to vibrant and detailed images on LED displays.

Applications:

  • LED Video Walls
  • LED Signage
  • LED Dot Matrix Displays
  • Indoor and Outdoor LED Displays
  • General LED Lighting

Features:

  • 16 Constant-Current Output Channels: Provides precise and stable current for each LED, ensuring brightness uniformity.
  • High Refresh Rate: Supports high refresh rates for flicker-free displays.
  • Superior Grayscale Performance: Offers high grayscale levels, allowing for detailed and nuanced image reproduction.
  • Output Current Control: External resistors can be used to adjust output current, allowing fine-tuning of brightness.
  • Built-in Protection: Includes over-temperature protection for enhanced reliability.
  • Data Latch Function: Simplifies interfacing with control systems.

Benefits:

  • Uniform Brightness: Constant current output ensures consistent brightness across all LEDs.
  • Vibrant Images: High grayscale performance results in more vivid and detailed image representation.
  • Reliable Operation: Built-in protection features prevent damage and extend the lifespan of the display.
  • Flexible Design: Adjustable output current enables customization for different LED types and display configurations.
  • Simplified Integration: Data latch function simplifies connection to control systems.

Additional Details:

The MBI5151GFN ensures uniform brightness across all LEDs, leading to a superior visual experience. Its advanced grayscale control allows for smoother color transitions and a more realistic image representation. The integrated protection features prevent damage from overheating, ensuring long-term reliability. The adjustable output current allows for fine-tuning the display's brightness to match the ambient lighting conditions and user preferences. The high refresh rate minimizes flicker and reduces eye strain, making it ideal for displays that are viewed for extended periods.

The MBI5151GFN also includes a data latch function, which simplifies the interface with control systems. The high grayscale capabilities of this chip allow for the production of higher quality images and video on LED displays than would be possible with less advanced chips. The output current can be adjusted by adding external resistors.

You May Also Be Interested in

American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess