EN
  • EN
  • DE

MAATSS0021TR

Part No MAATSS0021TR
Manufacturer M/A-Com Technology Solutions
Catalog OEM Parts (M - N)
Description Attenuator - Digitally Controlled
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 996082-MAATSS0021TR
Categories OEM Parts(M-N)
Manufacturer M/A-Com Technology Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAATSS0021TR CAD Model

Description

The MAATSS0021TR is a silicon PIN diode SPDT switch manufactured by M/A-Com Technology Solutions (now part of MACOM). This switch is designed for high-performance applications in the RF and microwave frequency ranges. It offers low insertion loss, high isolation, and fast switching speed.

Applications:

  • Wireless communication systems.
  • Radar systems.
  • Test and measurement equipment.
  • Satellite communication systems.
  • Electronic warfare (EW) systems.

Features:

  • SPDT Configuration: Single-pole, double-throw switch provides versatile signal routing capabilities.
  • Low Insertion Loss: Minimizes signal attenuation, improving system performance.
  • High Isolation: Provides excellent isolation between ports, preventing unwanted signal leakage.
  • Fast Switching Speed: Enables rapid signal switching for high-speed applications.
  • Surface Mount Package: Designed for automated assembly on PCBs.
  • Silicon PIN Diode Technology: Offers high performance and reliability.

Benefits:

  • Improved System Performance: Low insertion loss and high isolation enhance overall system performance.
  • Versatile Signal Routing: SPDT configuration allows for flexible signal routing options.
  • High-Speed Switching: Fast switching speed enables high-speed applications.
  • Simplified Assembly: Surface mount package simplifies the assembly process.
  • Reliable Operation: Silicon PIN diode technology ensures reliable operation.

Additional Details:

The MAATSS0021TR typically operates over a specific frequency range, which is crucial for its intended applications. It requires a bias voltage for proper operation. The insertion loss, isolation, and switching speed are typically specified in the MACOM datasheet. Proper impedance matching is essential to minimize signal reflections and maximize performance. Consult the datasheet for detailed specifications, including voltage and current requirements, and S-parameters. The device is designed to meet the demanding requirements of modern RF and microwave systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6306 $61.9366
25+ $4.6200 $115.5000
39+ $4.4756 $174.5484
54+ $4.3313 $233.8902
69+ $4.1869 $288.8961
93+ $3.7538 $349.1034
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,412 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess