EN
  • EN
  • DE

MAAM-010651-000000

Part No MAAM-010651-000000
Manufacturer M/A-Com Technology Solutions
Catalog OEM Parts (M - N)
Description UJ-0238-0 IC, SMD, QFN-16, Amplifier, Buffe
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1074728-MAAM-010651-000000
Categories OEM Parts(M-N)
Manufacturer M/A-Com Technology Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAAM-010651-000000 CAD Model

Description

The MAAM-010651-000000 from M/A-Com Technology Solutions is a Gallium Nitride (GaN) Power Amplifier. It is designed for high-power, high-efficiency applications in various frequency bands.

Applications:

  • Radar Systems: High-power amplification for radar transmitters.
  • Communication Systems: Used in base stations and other communication infrastructure.
  • Jamming Systems: Employed in electronic warfare applications.
  • Test and Measurement Equipment: Used in signal generators and power amplifiers for testing.
  • Satellite Communication: High-power uplink amplifiers.

Features:

  • GaN Technology: Offers superior power density and efficiency compared to traditional silicon-based amplifiers.
  • High Output Power: Delivers significant RF power for demanding applications.
  • High Efficiency: Minimizes power consumption and heat dissipation.
  • Wideband Performance: Operates over a broad frequency range (consult datasheet for specific range).
  • Integrated Matching Networks: Simplifies integration into systems.

Benefits:

  • Increased System Performance: Enables higher power levels and improved signal quality.
  • Reduced Size and Weight: GaN technology allows for smaller and lighter amplifiers.
  • Lower Operating Costs: High efficiency reduces power consumption and cooling requirements.
  • Improved Reliability: GaN devices are known for their robustness and long lifespan.
  • Simplified Design: Integrated matching networks reduce the need for external components.

Additional Details:

The MAAM-010651-000000 typically requires a specific DC bias voltage for operation. Refer to the datasheet for detailed electrical specifications, including output power, gain, efficiency, and operating frequency range. Proper thermal management is crucial for optimal performance and longevity.

You May Also Be Interested in

Lucent
Lowest to $70.6306
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Lowest to $1.4033

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess