EN
  • EN
  • DE

CBT-90-B-L11-H101

Part No CBT-90-B-L11-H101
Manufacturer Luminus Devices Inc.
Catalog OEM Souring
Description LED Lighting Modules UV Chip on Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1466186-CBT-90-B-L11-H101
Manufacturer Luminus Devices Inc.
Package Tray
Product Status Active
Type LED Module
Color Blue
Wavelength 455nm (450nm ~ 460nm)
Configuration Rectangle
Current - Test 13.5A
Temperature - Test 40°C
Voltage - Forward (Vf) (Typ) 3.5V
Current - Max 27A
Features With Connector
Size / Dimension 28.00mm L x 26.75mm W
Height 4.08mm
Light Emitting Surface (LES) 3.00mm L x 3.00mm W
Lens Type Flat
Ultra Librarian 3D Model Ultra Librarian CBT-90-B-L11-H101 CAD Model

Description

The CBT-90-B-L11-H101 is an innovative LED lighting module crafted by Luminus Devices, tailored for applications demanding high-intensity, focused lighting. This product is a part of the UV Chip on Board series, showcasing its capability to deliver strong UV lighting in a compact package. It's specially designed for tasks that require precise and powerful illumination, such as spotlighting, searchlights, and stage lighting. The module's exceptional brightness and focused beam make it an ideal solution for scenarios where visibility and intensity are paramount. It incorporates advanced thermal management technology to ensure stability and longevity, even under prolonged operation. Manufactured by Luminus Devices, a leader in advanced illumination solutions, the CBT-90-B-L11-H101 stands out for its durability, efficiency, and high performance, catering to high-end lighting applications.

You May Also Be Interested in

Xilinx Inc.
FPGA - Field Programmable Gate Array XCVU9P-1FLGC2104I
Need more? Email Us
Altera
FPGA SOC CORTEX-A9 700MHZ 484UBGA
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3K1F35C2G
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 30V 2A TSMT5
Need more? Email Us
Altera
FPGA SoC Cyclone V SRBN2
Need more? Email Us
Altera
FPGA
Lowest to $194.7762
Freescale Semiconductor - NXP
MOSFET N-CH
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3H3F35I3G
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3K1F40I2G
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess