EN
  • EN
  • DE

SML-LX1110UPGC-ATR

Part No SML-LX1110UPGC-ATR
Manufacturer Lumex Opto/Components Inc.
Catalog LED Lighting - Color
Description LED 525NM ULT GREEN CLEAR 4PLCC / LED Uni-Color Green 525nm 4-Pin SMD T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Lumex Opto/Components Inc.
Series TitanBrite
Packaging Reel package
Part Status Obsolete(EOL)
Color Green
Wavelength 525nm (Typ)
Current - Test 350mA
Voltage - Forward (Vf) (Typ) 3.5V
Lumens/Watt @ Current - Test 51 lm/W
Current - Max 350mA
Flux @ Current/Temperature - Test 63 lm (Typ)
Temperature - Test 25°C
Viewing Angle 120°
Mounting SMD
Package 4-SMD, J-Lead
Manufacturer Package 4-PLCC
Dimension 0.394" L x 0.394" W (10.00mm x 10.00mm)
Height - Seated (Maximum) 0.173" (4.40mm)
Thermal Resistance of Package 47°C/W
Win Source Part Number 794768-SML-LX1110UPGC-ATR
Popularity Medium
Supply and Demand Status Limited
Family Name SMLLX1110UPGC-A
Introduction Date October 08, 2007
ECCN EAR99
Country of Origin China
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian SML-LX1110UPGC-ATR CAD Model

Description

The SML-LX1110UPGC-ATR is a green surface-mount LED manufactured by Lumex Opto/Components Inc.

  • Series: TitanBrite
  • Package: 4-SMD, J-Lead
  • Viewing Angle: 120 degrees
  • Voltage-Forward: 3.5V (typical)
  • Maximum Current: 350mA
  • Thermal Resistance: 47 degrees Celsius per watt
  • Flux: 63 lm (typical)
  • Lumens/Watt: 51 lm/W
  • Applications: Backlighting, Automotive Lighting, General Lighting

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Single Color LEDs GREEN SMD LED CHIP LED 0805
Need more? Email Us
Lumileds
LED LUXEON REBEL RED 627NM SMD
Lowest to $3.7279
OSRAM Opto Semiconductors Inc.
LED DURIS S5 RED 620NM SMD
Need more? Email Us
Cree Inc.
LED XLAMP XPE GREEN 528NM SMD
Need more? Email Us
Broadcom Limited
Need more? Email Us
Lumins Inc.
LED SST10 RED 730NM SMD
Lowest to $1.3723
Broadcom Limited
LED AMBER 592NM 3W
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED SYNIOS P2720 YLW 590NM 2SMD
Need more? Email Us
Cree Inc.
LED XLAMP XPC GREEN 528NM SMD
Lowest to $2.7273

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.2642 $60.7926
7+ $16.6271 $116.3897
11+ $16.1074 $177.1814
15+ $15.5879 $233.8185
20+ $15.0683 $301.3660
26+ $13.5095 $351.2470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,540 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess