EN
  • EN
  • DE

SSB-LX02YC

Part No SSB-LX02YC
Manufacturer Lumex Opto/Components Inc.
Catalog LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Description LED SIDE LOOKER 2CHIP YELLOW CLR / LED Circuit Board Indicator LED Circuit Board Indicator 1 High x 2 Wide Yellow (x 2) 4.5V 30mA Rectangle with Flat Top Through Hole, Right Angle
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Mfr Lumex Opto/Components Inc.
Package Bulk
Product Status Obsolete
Color Yellow (x 2)
Wavelength - Peak 585nm
Configuration 1 High x 2 Wide
Current 30mA
Millicandela Rating 10mcd
Lens Style Rectangle with Flat Top
Voltage Rating 4.5V
Mounting Type Through Hole, Right Angle
Other Names SSBLX02YC,Q1286422,67-1325R,Q6183714,67-1325,LU20437
Standard Package 10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1238094-SSB-LX02YC
Ultra Librarian 3D Model Ultra Librarian SSB-LX02YC CAD Model

Description

The SSB-LX02YC is a through-hole LED lamp from Lumex Opto/Components Inc. The 'YC' likely denotes a Yellow-colored LED. This is a standard LED designed for basic indication purposes within electronic circuits and devices. It is commonly used as a status indicator, power indicator, or general-purpose visual signal. The through-hole design allows for easy mounting onto printed circuit boards.

Applications:

  • Power indicators for electronic devices
  • Status indicators for circuits and systems
  • General-purpose visual signals
  • Educational projects and prototyping
  • Control panel indicators

Features:

  • Through-hole mounting
  • Yellow light emission
  • Standard LED package
  • Low power consumption
  • Long lifespan

Benefits:

  • Provides a clear and visible yellow indication
  • Easy to install and integrate into circuits
  • Suitable for a variety of indication purposes
  • Energy efficient operation
  • Reliable performance over a long period

Additional Details:

The SSB-LX02YC's luminous intensity, viewing angle, and forward voltage characteristics are important parameters for designers to consider. The datasheet for this LED should be consulted to obtain these specifications. The physical dimensions of the LED, including lead spacing and overall height, must be considered when designing the PCB layout. A current-limiting resistor is required in series with the LED to prevent damage from excessive current flow. The operating temperature range must be within the specified limits to ensure proper operation and longevity. The epoxy lens protects the LED die and contributes to its light output properties. The through-hole design makes it easy to solder the LED onto the PCB. The yellow color is easily distinguishable for visual indication purposes.

You May Also Be Interested in

LITE-ON Technology
LED LGT BAR 8.89X3.81MM YLW
Need more? Email Us
LITE-ON Technology
LED CBI 3MM RED DIFF RA
Need more? Email Us
LITE-ON Technology
LED CBI 3MM GREEN RA
Need more? Email Us
LITE-ON Technology
LED LGT BAR 8.89MM YLW
Need more? Email Us
LITE-ON Technology
LED CBI 5MM YELLOW THROUGH HOLE
Need more? Email Us
LITE-ON Technology
LED LGT BAR 8.89MM GREEN
Need more? Email Us
LITE-ON Technology
LED LGT BAR 19X3.76MM RED
Need more? Email Us
LITE-ON Technology
LED CBI 4.8MM GRN DIFF RA
Need more? Email Us
LITE-ON Technology
LED CBI 3MM GRN THROUGH HOLE
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess