EN
  • EN
  • DE

SSA-LXB10HW-GF

Part No SSA-LXB10HW-GF
Manufacturer Lumex Opto/Components Inc.
Catalog LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Description LED ARRAY 1.78X5MM 700NM HRD WHT / LED Circuit Board Indicator LED Circuit Board Indicator Bar - 10 Wide, DIP Red (x 10) Diffused, White 2.1V 30mA Rectangle with Flat Top 5.00mm x 1.74mm Through Hole
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Mfr Lumex Opto/Components Inc.
Package Bulk
Color Red (x 10)
Wavelength - Peak 700nm
Configuration Bar - 10 Wide, DIP
Current 30mA
Millicandela Rating 4mcd
Viewing Angle 160°
Lens Type Diffused, White
Lens Style Rectangle with Flat Top
Lens Size 5.00mm x 1.74mm
Voltage Rating 2.1V
Mounting Type Through Hole
Base Product Number SSA-LXB10
Other Names SSA-LXB10HW-GFR
Standard Package 10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1238200-SSA-LXB10HW-GF
Ultra Librarian 3D Model Ultra Librarian SSA-LXB10HW-GF CAD Model

Description

This electronic component is a LED circuit board indicator, array, light bar, and bar graph.

  • Color: red
  • Voltage Rating: 2.1V
  • Viewing Angle: 160 degrees
  • Millicandela Rating: 4mcd
  • Wavelength Peak: 700nm
  • Current: 30mA
  • Package: bulk package of 10
  • Lens Type: diffused, white
  • Mounting Type: through-hole
  • Lens Style: rectangle with a flat top
  • Lens Size: 5.00mm x 1.74mm
  • Manufacturer: Lumex Opto/Components Inc.

You May Also Be Interested in

LITE-ON Technology
LED LIGHT BAR ARRAY
Need more? Email Us
LITE-ON Technology
LED CBI 5MM GRN/YELLOW RA
Need more? Email Us
LITE-ON Technology
LED CBI 8.89X3.81MM QUAD RD VERT
Need more? Email Us
LITE-ON Technology
LED CBI 5.08X1.78MM 10SEG R VERT
Need more? Email Us
LITE-ON Technology
LED CBI 3MM BI-LVL GREEN
Need more? Email Us
LITE-ON Technology
LED LGT BAR 12.7X6.35MM YLW
Need more? Email Us
LITE-ON Technology
HOLDER LED 4.8MM YELLOW RA
Need more? Email Us
LITE-ON Technology
LED LGT BAR 8.89MM YLW
Need more? Email Us
LITE-ON Technology
LED LGT BAR 8.89MM YLW
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess