EN
  • EN
  • DE

SML-LX2723SIC-TR

Part No SML-LX2723SIC-TR
Manufacturer Lumex Opto/Components Inc.
Catalog LED Lighting - Color
Description LED TITANBRITE RED 630NM SMD / LED Lighting Color series Red 630nm (Typ) 2-SMD, Gull Wing Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - Color
Mfr Lumex Opto/Components Inc.
Series TitanBrite™
Package Tape & Reel
Product Status Obsolete
Color Red
Wavelength 630nm (Typ)
Current - Test 350mA
Voltage - Forward (Vf) (Typ) 2V
Lumens/Watt @ Current - Test 44 lm/W
Current - Max 350mA
Luminous Flux @ Current/Temperature 31lm (23lm ~ 39lm)
Temperature - Test 25°C
Viewing Angle 120°
Mounting SMD (SMT)
Package / Case 2-SMD, Gull Wing Exposed Pad
Supplier Device Package SMD
Dimension 0.276" L x 0.236" W (7.00mm x 6.00mm)
Height - Seated (Max) 0.063" (1.60mm)
Other Names 67-2045-6,SMLLX2723SICTR,67-2045-2,67-2045-1
Standard Package 250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1240298-SML-LX2723SIC-TR
Ultra Librarian 3D Model Ultra Librarian SML-LX2723SIC-TR CAD Model

Description

The Lumex Opto/Components Inc. LED Lighting - Color is a TitanBrite™ series product that is red in color.

  • Viewing Angle: 120°
  • Forward Voltage: 2V
  • Thermal Resistance: Not specified
  • Wavelength: 630nm (Typ)
  • Lumens/Watt: 44 lm/W
  • Package/Case: 2-SMD, Gull Wing Exposed Pad

You May Also Be Interested in

LITE-ON Technology
LED LOPL AMBER 590NM SMD
Need more? Email Us
World Semi
SMD,2.2x2mm LED Addressable, Specialty RoHS
Lowest to $0.0895
World Semi
SMD,2x2mm LED Addressable, Specialty RoHS
Lowest to $0.1106
Dialight
598-8460-207CF Dialight Multi-Color LEDs Yel/Red WC 150/60mcd 595/645nm datasheet, inventory, & pricing.
Lowest to $0.1716
LITE-ON Technology
LED 3 WATT BLUE SMD
Need more? Email Us
CreeLED, Inc.
JE2835 3V N CLASS RED
Lowest to $1.4553
Foshan NationStar Optoelectronics Co., Ltd.
110° SMD,2.1x2.1mm LED Indication - Discrete RoHS
Lowest to $0.0095
Lianyungang Meihua Electronics Technology Co., Ltd.
110° SMD-4P,1.7x1.6mm LED Indication - Discrete RoHS
Lowest to $0.1276
CreeLED, Inc.
JE2835 3V N CLASS PC AMBER
Lowest to $0.0874

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess