EN
  • EN
  • DE

ZEN056V260A16CE

Part No ZEN056V260A16CE
Manufacturer Littelfuse Inc.
Catalog TVS - Mixed Technology
Description TVS POLYZEN SMD 5.6V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Supply and Demand Status Balance
Popularity Medium
Win Source Part Number 1119988-ZEN056V260A16CE
Mounting SMD (SMT)
Applications General Purpose
Number of Circuits 1
Technology Mixed Technology
Status Active
Packaging Reel - TR
Manufacturer Littelfuse Inc.
Categories Circuit Protection
Ultra Librarian 3D Model Ultra Librarian ZEN056V260A16CE CAD Model

Description

The ZEN056V260A16CE is a Transient Voltage Suppressor (TVS) diode manufactured by Littelfuse. It's designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and other transient voltage events. This TVS diode offers fast response time and high surge capability, ensuring reliable protection for electronic circuits.

Applications:

  • Communication Equipment: Protects sensitive circuitry in telecom and networking devices.
  • Industrial Control Systems: Safeguards control systems from voltage surges and ESD.
  • Consumer Electronics: Provides protection for various electronic devices against transient voltages.
  • Automotive Electronics: Protects automotive electronic systems from voltage spikes.
  • Power Supplies: Used to clamp voltage spikes and protect downstream components.

Features:

  • Fast Response Time: Reacts quickly to transient voltage events, minimizing damage.
  • High Surge Capability: Withstands high surge currents without degradation.
  • Low Clamping Voltage: Limits the voltage across protected components to a safe level.
  • Uni-directional Protection: Provides protection against positive transient voltages.
  • RoHS Compliant: Meets environmental regulations regarding hazardous substances.

Benefits:

  • Enhanced System Reliability: Protects sensitive components from damage due to transient voltages.
  • Reduced Downtime: Minimizes equipment failures caused by voltage surges.
  • Improved Product Lifespan: Extends the operational life of electronic devices.
  • Cost Savings: Reduces warranty claims and repair costs associated with transient voltage damage.
  • Regulatory Compliance: Meets industry standards for surge protection and environmental safety.

Additional Details:

The ZEN056V260A16CE has a standoff voltage of 56V and a breakdown voltage typically above that. It's designed to clamp the voltage at a specific level during a surge event. The peak pulse power dissipation capability is a key specification, indicating the amount of energy the TVS diode can handle. The device comes in a specific package type, often a surface-mount package, suitable for automated assembly. Consult the datasheet for precise electrical characteristics, surge current ratings, and temperature specifications.

You May Also Be Interested in

Kemet
TVS DEVICE MIXED TECHNOLOGY 54V
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 40V
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 18V 0805
Need more? Email Us
Analog Devices Inc.
TVS DEVICE MIXED 40V SOT-23-6
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 18V 0805
Need more? Email Us
IXYS
TVS DEVICE MIXED 2000V BOD
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 98V DO-214AA
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 32V 0805
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 42V 0805
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8507 $59.5490
170+ $0.6981 $118.6770
260+ $0.6763 $175.8380
355+ $0.6544 $232.3120
460+ $0.6326 $290.9960
615+ $0.5671 $348.7665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,160 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess