EN
  • EN
  • DE

U420LA40B

Part No U420LA40B
Manufacturer Littelfuse Inc.
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Win Source Part Number 384812-U420LA40B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian U420LA40B CAD Model

Description

The U420LA40B is a surge protection device manufactured by Littelfuse Inc., designed to protect sensitive electronic equipment from voltage transients caused by lightning strikes, inductive load switching, and electrostatic discharge (ESD). This device is a Transient Voltage Suppressor (TVS) diode array, specifically engineered to provide robust overvoltage protection in a compact package. It is crucial for safeguarding circuits and ensuring the reliability of electronic systems exposed to unpredictable voltage surges.

Applications

  • Industrial Control Systems: Protecting PLCs, motor drives, and other sensitive control equipment from voltage transients.
  • Telecommunications Equipment: Safeguarding communication lines, routers, and modems from lightning-induced surges.
  • Power Supplies: Providing overvoltage protection for power supply inputs and outputs.
  • Consumer Electronics: Protecting appliances, audio-visual equipment, and other consumer devices from power surges.
  • Automotive Electronics: Protecting electronic control units (ECUs) and other automotive systems from voltage transients.

Features

  • High Surge Current Capability: Designed to withstand high surge currents, providing robust protection against severe voltage transients.
  • Low Clamping Voltage: Limits the voltage across the protected circuit to a safe level during surge events.
  • Fast Response Time: Quickly clamps transient voltages, preventing damage to sensitive components.
  • Low Leakage Current: Minimizes power losses and ensures efficient operation of the protected circuit.
  • Compact Package: Allows for easy integration into space-constrained applications.
  • RoHS Compliant: Meets environmental standards for hazardous substance restrictions.

Benefits

  • Enhanced Equipment Reliability: Protects electronic equipment from damage caused by voltage surges, increasing its lifespan and reducing downtime.
  • Reduced Maintenance Costs: Minimizes the need for repairs and replacements due to surge-related failures.
  • Improved System Safety: Prevents dangerous voltage levels from reaching sensitive circuits, enhancing overall system safety.
  • Compliance with Industry Standards: Helps meet regulatory requirements for surge protection in various applications.
  • Easy Integration: The compact package and standardized pinout simplify the design and assembly process.

The U420LA40B typically features a clamping voltage around 40V and is designed to handle significant surge currents, often specified in amperes. Its low leakage current ensures that it does not interfere with the normal operation of the protected circuit. The device's fast response time is critical for quickly clamping transient voltages, preventing damage to downstream components. The specific package type and dimensions can vary, but it is typically a surface-mount device (SMD) for easy integration into PCB layouts. It is commonly used in applications where reliable surge protection is essential to ensure the long-term performance and safety of electronic systems.

You May Also Be Interested in

AMIS
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
KEC
Need more? Email Us
Atmel
Lowest to $0.9794
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess