EN
  • EN
  • DE

SP0502AAHT

Part No SP0502AAHT
Manufacturer Littelfuse Inc.
Catalog Electronic Wholesale
Description Silicon Protection Circuits - TVS Rail Clamp Array in a Surface Mount Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Win Source Part Number 1256839-SP0502AAHT
Manufacturer Homepage www.littelfuse.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP0502AAHT CAD Model

Description

The SP0502AAHT is a TVS (Transient Voltage Suppression) diode array manufactured by Littelfuse Inc. This device is specifically designed to protect sensitive electronic components from ESD (Electrostatic Discharge), EFT (Electrical Fast Transients), and surge events. It is commonly used to protect I/O ports and data lines in various electronic devices.

Applications

  • USB Port Protection
  • HDMI Port Protection
  • Ethernet Port Protection
  • Mobile Phones
  • Tablets

Features

  • Low Clamping Voltage
  • Fast Response Time
  • Low Capacitance
  • IEC 61000-4-2 Compliant (ESD)
  • Small Surface Mount Package

Benefits

  • Protects sensitive electronics from damaging ESD and surge events, increasing product reliability.
  • Maintains signal integrity with low capacitance, ensuring minimal signal distortion.
  • Fast response time ensures quick clamping of transient voltages, preventing damage to downstream components.
  • Meets industry-standard ESD protection requirements.
  • Saves board space with its small surface mount package.

Detailed Specs

The SP0502AAHT is a two-channel TVS diode array with a low clamping voltage, ensuring effective protection against transient voltages. Its fast response time enables quick clamping of ESD and surge events. The device's low capacitance minimizes signal degradation, making it suitable for high-speed data lines. It complies with IEC 61000-4-2 standards for ESD immunity, offering robust protection. The SP0502AAHT comes in a small surface mount package, saving valuable board space. This TVS diode array provides comprehensive protection for sensitive electronic devices, enhancing their reliability and performance in harsh environments.

You May Also Be Interested in

SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess