EN
  • EN
  • DE

SESD1103Q6UG-0020-090

Part No SESD1103Q6UG-0020-090
Manufacturer Littelfuse Inc.
Catalog TVS - Diodes
Description TVS DIODE 7VWM 9.2VC DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 6
STAND-OFF Voltage (Vwm) 7V (Max)
Minimum Breakdown Voltage 9V (Typ)
Max Clamping Voltage 9.2V (Typ)
Peak Pulse Current(Ippm) 2A (8/20μs)
Applications Automotive, HDMI
Capacitance @ Frequency 0.2pF @ 3GHz
Temperature Range - Operating -55°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 6-XDFN (0.8x2.8)
Win Source Part Number 110208-SESD1103Q6UG-0020-090
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SESD1103Q6UG-0020-090 CAD Model

Description

The SESD1103Q6UG-0020-090 is a TVS (Transient Voltage Suppressor) diode array manufactured by Littelfuse Inc. It's designed to protect sensitive electronic components from damage caused by electrostatic discharge (ESD), electrical fast transients (EFT), and surge events.

Applications

  • Portable devices: Smartphones, tablets, and other handheld electronics require robust ESD protection to ensure reliable operation.
  • Wearable technology: Smartwatches, fitness trackers, and similar devices are susceptible to ESD from human contact.
  • Communication interfaces: USB ports, HDMI connectors, and other data interfaces are vulnerable to voltage transients.
  • Automotive electronics: Protecting sensitive automotive systems from electrical surges and ESD is crucial for safety and reliability.
  • Industrial equipment: Ensuring the reliable operation of industrial control systems and machinery in harsh electrical environments.

Features

  • Low clamping voltage: Provides effective protection by limiting the voltage across the protected circuit during a transient event.
  • Low capacitance: Minimizes signal distortion and maintains signal integrity in high-speed data applications.
  • Compact package: Allows for easy integration into space-constrained designs.
  • Fast response time: Reacts quickly to transient events, preventing damage to sensitive components.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Improved product reliability: Protects against ESD and surge events, extending the lifespan of electronic devices.
  • Reduced warranty costs: Minimizes the risk of field failures due to electrical overstress.
  • Enhanced system performance: Low capacitance ensures signal integrity in high-speed data applications.
  • Smaller form factor: Compact package allows for use in space-constrained designs.
  • Regulatory compliance: RoHS compliance ensures environmental responsibility.

Additional Details

The SESD1103Q6UG-0020-090 features a typical capacitance of around 0.3 pF and a low clamping voltage, making it suitable for high-speed data line protection. This particular part is housed in a small, surface-mount package, designed for automated assembly. Its specific configuration indicates a multi-channel protection array, allowing protection of multiple lines with a single component. The datasheet typically specifies the peak pulse power (PPP) and other critical parameters related to surge protection capability.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8743 $61.2010
165+ $0.7173 $118.3545
250+ $0.6953 $173.8250
345+ $0.6734 $232.3230
445+ $0.6503 $289.3835
595+ $0.5833 $347.0635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,040 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess