EN
  • EN
  • DE

R452.750MR

Part No R452.750MR
Manufacturer Littelfuse Inc.
Catalog Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Category Circuit Protection
Family Fuses
Win Source Part Number 182002-R452.750MR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R452.750MR CAD Model

Description

The R452.750MR is a Radial Lead PTC Resettable Fuse from Littelfuse Inc. PTC resettable fuses, also known as polymeric positive temperature coefficient devices, are overcurrent protection devices used in a wide array of electronic applications. These devices protect against damage caused by excessive current flow, automatically limiting current and resetting when the fault condition is removed.

Applications:

  • Overcurrent protection in power supplies
  • USB port protection
  • Speaker protection
  • General electronic equipment protection
  • Telecom equipment

Features:

  • Resettable overcurrent protection: Eliminates the need for manual fuse replacement.
  • Radial leaded package: Facilitates easy mounting on printed circuit boards.
  • Fast trip time: Quickly responds to overcurrent conditions, minimizing damage.
  • Low resistance: Minimizes voltage drop during normal operation.
  • Compact size: Saves space on circuit boards.

Benefits:

  • Enhanced circuit protection: Protects sensitive components from overcurrent damage.
  • Reduced downtime: Automatically resets after a fault is cleared, minimizing equipment downtime.
  • Lower maintenance costs: Eliminates the need for fuse replacement, reducing maintenance efforts and costs.
  • Improved product reliability: Prevents damage from overcurrent events, increasing the reliability and lifespan of the protected equipment.
  • Safe operation: Limits current flow during fault conditions, preventing potential hazards.

Additional Details:

The R452.750MR has a hold current of 0.75A, which means it will carry up to 0.75 Amps continuously at the rated voltage and temperature without tripping. The trip current will be higher, and depends on voltage and ambient temperature. The 'MR' suffix typically indicates a specific packaging or manufacturing variation. Consult the Littelfuse datasheet for precise specifications on trip current, voltage ratings, operating temperature range, and agency approvals (e.g., UL, CSA, TUV). The component is constructed using a polymeric material containing conductive particles. When current exceeds the trip current, the device heats up rapidly, causing a significant increase in resistance, thereby limiting the current. When the overcurrent condition is removed and power is cycled or removed, the device cools down and returns to its low resistance state, restoring normal circuit operation.

You May Also Be Interested in

Mersen
MERSEN/FERRAZ SHAWMUT ATM12 Fuse, Fast Acting, 12A, ATM Series, 600V AC, 600V
Lowest to $3.7549
Littelfuse Inc.
FUSE BOARD MOUNT 3A 32VDC 0603
Lowest to $0.1686
Eaton Bussmann
FUSE CERAMIC 500MA 600VAC 400VDC / 500 mA 600 V AC 400 V DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Need more? Email Us
Bel Fuse Inc.
FUSE BRD MNT 3A 125VAC/VDC AXIAL
Need more? Email Us
Eaton Bussmann
FUSE CERAMIC 25A 500VAC AXIAL / 25 A 500 V AC DC Fuse Cartridge, Ceramic Through Hole Cartridge, Non-Standard (Axial)
Need more? Email Us
Eaton Bussmann
FUSE AUTO 3A 32VAC 1=5 PCS / 3 A 32 V AC DC Fuse Automotive Holder Blade, ATO/ATC
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MOUNT 600MA 63VAC/VDC
Need more? Email Us
Littelfuse Inc.
FUSE CERM 4A 500VAC 400VDC 5X20
Lowest to $1.5973
Schurter Inc.
FUSE BOARD MOUNT 2A 125VAC/VDC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess