The Littelfuse R451.125-0.125A is a radial leaded fuse designed for overcurrent protection in sensitive electronic circuits. It is part of the R451 series and is specifically rated for 0.125A, offering precise protection for low-current applications.
Applications
- Portable electronic devices
- Small signal circuits
- Sensor protection
- Low-power LED lighting
- Battery-powered devices
Features
- Radial leaded design for easy PCB mounting
- 0.125A current rating
- Fast-acting characteristics
- Ceramic body construction
- High interrupting capacity
Benefits
- Provides reliable overcurrent protection for sensitive components
- Easy to install and replace due to its radial leaded design
- Fast-acting response ensures quick interruption of fault currents
- Ceramic body offers excellent arc suppression and high interrupting capacity
- Enhances the overall safety and reliability of the electronic device
Additional Details
The R451.125-0.125A fuse is ideal for applications where a low current rating and fast response time are critical. Its ceramic body construction provides robust protection against high fault currents, preventing potential damage to the surrounding circuitry. The radial leaded design simplifies the mounting process and makes it suitable for automated assembly. This fuse is commonly used to protect sensitive electronic components from damage due to short circuits or overloads, ensuring the reliable operation of the final product. Littelfuse is a trusted manufacturer in the circuit protection industry, offering high-quality and dependable solutions.