EN
  • EN
  • DE

P3100SX

Part No P3100SX
Manufacturer Littelfuse Inc.
Catalog TVS - Thyristors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Thyristors
Manufacturer Littelfuse Inc.
Win Source Part Number 342862-P3100SX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P3100SX CAD Model

Description

The P3100SX is a Transient Voltage Suppressor (TVS) diode manufactured by Littelfuse Inc. As with other TVS diodes, it's designed to protect electronic circuits from voltage transients caused by ESD, lightning, and inductive switching. The 'SX' suffix likely designates a specific package or performance characteristic.

Applications

  • I/O Port Protection: Protecting input/output ports of electronic devices from ESD strikes.
  • Data Line Protection: Safeguarding data lines in communication systems.
  • Power Bus Protection: Protecting power buses from overvoltage transients.
  • Industrial Equipment: Ensuring the reliable operation of industrial control systems.
  • Networking Equipment: Protecting routers, switches, and other networking devices.

Features

  • Unidirectional Protection: Protects against positive voltage transients.
  • Low Clamping Voltage: Provides effective voltage clamping to protect sensitive components.
  • High Surge Capability: Withstands high surge currents without degradation.
  • Fast Response Time: Quickly clamps voltage transients to protect sensitive circuitry.
  • Compact Package: Allows for use in space-constrained applications.

Benefits

  • Enhanced Reliability: Protects electronic circuits from damage due to voltage transients.
  • Reduced Downtime: Minimizes equipment failures and downtime.
  • Lower Repair Costs: Prevents damage to components, reducing repair costs.
  • Improved Safety: Protects against potentially hazardous voltage spikes.
  • Simplified Design: Easy to integrate into various circuit designs.

Additional Details

Key parameters for the P3100SX include reverse standoff voltage, breakdown voltage, clamping voltage, and peak pulse power. The device uses a silicon-based semiconductor. The package type likely impacts its thermal performance. Proper PCB layout is essential for effective TVS diode operation. The P3100SX should be located as close as possible to the protected circuit. The component effectively diverts excess current away from sensitive components, preventing damage. The unidirectional characteristic makes it suitable for protecting circuits from positive voltage transients.

You May Also Be Interested in

Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Littelfuse Inc.
THYRISTOR 120V 100A SMA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 275V 100A SMA
Need more? Email Us
Littelfuse Inc.
SIDACTOR UNI 58V 400A DO214AA
Lowest to $0.9649
Littelfuse Inc.
THYRISTOR 170V 150A SMA
Need more? Email Us
Bourns Inc.
PROGRAMMABLE OVERVOLTAGE PROTECTOR QUAD FORWARD-CONDUCTING P-GATE THYRISTOR
Lowest to $0.9433
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Bourns Inc.
PROTECTOR SINGLE BIDIRECTIONAL
Lowest to $1.5882
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess