EN
  • EN
  • DE

LX807DTRP

Part No LX807DTRP
Manufacturer Littelfuse Inc.
Catalog Triacs
Description TRIAC SENS GATE 400V 0.8A SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 47 Weeks
Features TRIAC Logic - Sensitive Gate 400 V 800 mA Surface Mount SOT-223
Manufacturer Littelfuse Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 110°C (TJ)
Mounting Surface Mount
Package TO-261-4, TO-261AA
Case / Package SOT-223
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.30.0080
Other Part Number LX807DTRPDKR, LX807DTRPTR, LX807DTRPCT, LX807DTRP-ND, -LX807DTRP
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880368-LX807DTRP
Ultra Librarian 3D Model Ultra Librarian LX807DTRP CAD Model

Description

The LX807DTRP is a transient voltage suppression (TVS) diode manufactured by Littelfuse Inc. It is designed to protect sensitive electronic components from voltage transients induced by lightning, inductive load switching, and electrostatic discharge (ESD). This TVS diode offers fast response time and high surge handling capability, making it suitable for various applications.

Applications:

  • Protection of I/O interfaces
  • Protection of power supplies
  • Protection of data lines
  • Protection of microcontrollers
  • Protection of automotive electronics

Features:

  • Fast response time for effective transient suppression
  • High surge handling capability for reliable protection
  • Low clamping voltage for minimizing stress on protected components
  • Small package size for space-saving designs
  • RoHS compliant for environmental friendliness

Benefits:

  • Protects sensitive electronic components from damage due to voltage transients
  • Improves system reliability and reduces downtime
  • Minimizes the risk of component failure and costly repairs
  • Enables compact and efficient circuit designs
  • Meets environmental regulations

Additional Details:

The LX807DTRP features a silicon avalanche diode technology to provide robust transient voltage protection. Key specifications include standoff voltage, breakdown voltage, clamping voltage, peak pulse current, and capacitance. It is typically available in surface-mount packages for easy integration into circuit boards. Littelfuse TVS diodes are known for their high quality and reliability, and the LX807DTRP is designed to meet industry standards for surge protection. Proper board layout and grounding techniques are important for maximizing the effectiveness of the TVS diode. The operating temperature range and storage temperature range should be considered for specific applications. It is crucial to select the appropriate TVS diode based on the voltage and current requirements of the protected circuit.

You May Also Be Interested in

Littelfuse Inc.
TRIAC 600V 6A TO220
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 600V 6A TO251
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 6A TO263
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 12A TO220AB
Lowest to $1.2108
Littelfuse Inc.
TRIAC 600V 12A TO220AB
Lowest to $1.2108
Littelfuse Inc.
TRIAC SENS GATE 600V 6A TO251
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 8A TO263
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess