EN
  • EN
  • DE

LVR025S-2

Part No LVR025S-2
Manufacturer Littelfuse Inc.
Catalog PTC Resettable Fuses
Description PTC Resettable Fuse 0.25A(hold) 0.56A(trip) 240VAC 1.5W 18.5s 1.3Ohm Radial 9.6 X 3.8 X 17.4mm T/R / POLYSWITCH PTC RESET 0.25A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Littelfuse Inc.
Series PolySwitch, LVR
Packaging Reel package
Type Polymeric
Voltage - Max 240V (265V Int)
Current - Max 3.5A
Current - Hold (Ih) (Maximum) 250mA
Current - Trip (It) 560mA
Time to Trip 18.5s
Resistance - Initial (Ri) (Minimum) 1.3 Ohm
Resistance - Post Trip (R1) (Maximum) 3.8 Ohm
Operating Temperature Range -20°C ~ 85°C
Mounting Style Through Hole
Package Radial, Disc
Dimension 0.378" L x 0.150" W (9.60mm x 3.80mm)
Height - Seated (Maximum) 0.690" (17.40mm)
Lead Spacing 0.200" (5.08mm)
Approvals CQC, CSA, TUV, UL
Win Source Part Number 784745-LVR025S-2
Popularity Medium
Supply and Demand Status Limited
Introduction Date November 09, 2015
ECCN EAR99
Country of Origin China
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian LVR025S-2 CAD Model

Description

The LVR025S-2 is a resettable fuse, also known as a PolySwitch or PPTC (Polymeric Positive Temperature Coefficient) device, manufactured by Littelfuse. These devices are designed to protect electronic circuits from overcurrent conditions. Unlike traditional fuses that blow and need replacement, resettable fuses trip and increase their resistance significantly during an overcurrent event, limiting the current flow. Once the overcurrent condition is removed, the device cools down and returns to its low-resistance state, automatically resetting the circuit.

Applications:

  • USB Ports: Used to protect USB ports on computers, laptops, and other electronic devices from overcurrent conditions.
  • Battery Packs: Implemented in battery packs to protect the battery cells from short circuits and overloads.
  • Game Consoles: Integrated into game consoles to protect the console's internal circuits from overcurrent faults.
  • Power Supplies: Employed in power supplies to protect the power supply itself and the connected load from overcurrent conditions.
  • Automotive Electronics: Used in various automotive electronic systems to protect circuits from short circuits and overloads.

Features:

  • Resettable Protection: Provides resettable overcurrent protection, eliminating the need to replace blown fuses.
  • Low Resistance: Offers a low resistance in its normal operating state, minimizing power losses.
  • Fast Trip Time: Features a fast trip time, quickly limiting the current flow during an overcurrent event.
  • Compact Size: Comes in a compact size for easy integration into space-constrained applications.
  • RoHS Compliant: Compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring environmental friendliness.

Benefits:

  • Improved System Reliability: Provides reliable overcurrent protection, preventing damage to electronic circuits.
  • Reduced Downtime: Eliminates the need to replace blown fuses, reducing downtime and maintenance costs.
  • Enhanced Safety: Protects against potential hazards caused by overcurrent conditions, improving system safety.
  • Cost Savings: Reduces the overall cost of ownership by eliminating the need for replacement fuses.
  • Environmentally Friendly: Complies with environmental regulations, reducing the environmental impact of electronic products.

Additional Details:

The LVR025S-2 has a hold current of 0.25A and a trip current higher than that. The S indicates that it is a surface mount component. Detailed technical specifications, including voltage ratings, current ratings, and trip time characteristics, can be found in the device datasheet provided by Littelfuse. The datasheet also provides information on recommended soldering practices and handling precautions. It is critical to choose a PPTC with appropriate hold and trip current characteristics for the specific application.

You May Also Be Interested in

Bel Fuse Inc.
PTC RESET FUSE 16V 250MA 1206
Lowest to $0.1456
Littelfuse Inc.
PTC RESET FUSE 16V 5.5A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 24V 1.1A 1812
Lowest to $0.2620
Bourns Inc.
PTC RESET FUSE 16V 13A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 15V 80MA 0603
Lowest to $0.1747
Amphenol Advanced Sensors
PTC RESET FUSE 265V 234MA RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 16V 7A RADIAL
Need more? Email Us
Bourns Inc.
PTC RESET FUSE 230V 80MA 4SMD
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess