The Littelfuse 5KP70CA-N1 is a transient voltage suppression (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by lightning, electrostatic discharge (ESD), and inductive load switching. This diode is part of the 5KP series, known for its high surge capability and robust performance.
Applications:
- Power Supplies: Protection against voltage surges and transients in power supply circuits.
- Communication Lines: Safeguarding communication lines (e.g., data lines, signal lines) from overvoltage events.
- Industrial Equipment: Protecting sensitive electronic components in industrial control systems.
- Automotive Electronics: Shielding automotive electronic systems from voltage transients in the vehicle's electrical system.
Features:
- High Surge Capability: Designed to withstand high surge currents, providing robust protection against transient voltage events.
- Fast Response Time: Quickly clamps overvoltage events to protect sensitive components.
- Bidirectional Clamping: Offers bidirectional protection, making it suitable for AC and DC applications.
- Low Clamping Voltage: Provides a low clamping voltage to protect sensitive components from overvoltage stress.
Benefits:
- Enhanced Equipment Reliability: Protects electronic equipment from damage caused by voltage transients, improving overall reliability.
- Reduced Downtime: Minimizes downtime by preventing component failures due to overvoltage events.
- Cost Savings: Reduces repair and replacement costs associated with damaged components.
- Improved System Performance: Ensures stable system performance by protecting against voltage fluctuations.
Additional Details:
The 5KP70CA-N1 features a standoff voltage of 70V and a peak pulse power dissipation of 5000W (5kW). The clamping voltage is typically around 113V at a peak pulse current. The device is available in a DO-204AR (axial leaded) package. It is designed to operate over a wide temperature range, typically from -55°C to +175°C. The diode is RoHS compliant, signifying adherence to environmental standards. This TVS diode is commonly used in applications requiring robust protection against transient voltage surges and is known for its high reliability and performance characteristics.