EN
  • EN
  • DE

37016300000

Part No 37016300000
Manufacturer Littelfuse Inc.
Catalog Fuses
Description FUSE BOARD MOUNT 6.3A 250VAC RAD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Packaging Tape & Box (TB)
Fuse Type Board Mount (Cartridge Style Excluded)
Current Rating (Amps) 6.3A
Voltage Rating - AC 250V
Response Time Fast Blow
Manufacturer Package Radial, Can, Vertical
Mounting Style Through Hole
Breaking Capacity at Rated Voltage 50A
Melting I2t 24
Approvals cURus, SEMKO, VDE
Temperature Range - Operating -40°C ~ 85°C
Dimension 0.335" Dia x 0.315" H (8.50mm x 8.00mm)
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804178-37016300000
Ultra Librarian 3D Model Ultra Librarian 37016300000 CAD Model

Description

The 37016300000 is a fuse manufactured by Littelfuse Inc. It is designed to protect electrical circuits from overcurrent conditions. Fuses are essential components in electrical systems, providing a fail-safe mechanism to prevent damage from excessive current flow.

Applications

  • Power supplies
  • Battery chargers
  • Consumer electronics
  • Industrial equipment
  • Automotive systems

Features

  • Current Rating: Consult datasheet for specific current rating
  • Voltage Rating: Consult datasheet for specific voltage rating
  • Fast-Acting or Slow-Blow (Time-Delay) Characteristics: Consult datasheet for specific type
  • Physical Size: Consult datasheet for dimensions
  • Breaking Capacity: Consult datasheet for breaking capacity
  • Agency Approvals: UL, CSA, VDE, etc. (Consult datasheet for specific approvals)

Benefits

  • Provides overcurrent protection for electrical circuits.
  • Prevents damage to sensitive electronic components.
  • Reduces the risk of fire due to electrical faults.
  • Enhances the safety and reliability of electrical equipment.
  • Easy to replace in the event of a fault.
  • Available in various sizes and current ratings to suit different applications.

Additional Details

The 37016300000 fuse is designed to interrupt the circuit when the current exceeds its rated value. The specific current and voltage ratings, as well as the time-current characteristics, vary depending on the exact model. Consult the Littelfuse datasheet for detailed specifications. Fuses are available in fast-acting and slow-blow (time-delay) types. Fast-acting fuses respond quickly to overcurrents, while slow-blow fuses can tolerate temporary surges. The breaking capacity indicates the maximum current that the fuse can safely interrupt. Agency approvals ensure that the fuse meets safety standards. The fuse is typically constructed with a fusible link enclosed in a non-conductive housing. The fusible link melts and opens the circuit when the current exceeds its rating.

You May Also Be Interested in

AEM Inc
THIN FILM FUSE, 65VDC, .75A
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MNT 750MA 250VAC 2SMD
Need more? Email Us
Littelfuse Inc.
Automotive Fuses Fuse - Midi 32V Clear Hsng M6 Hole 125A
Need more? Email Us
Littelfuse Inc.
FUSE CERAMIC 2.5A 440VAC 3AB 3AG
Need more? Email Us
Eaton Bussmann
FUSE CERM 10A 250VAC 125VDC 3AB
Need more? Email Us
Eaton Bussmann
FUSE GLASS 63MA 250VAC 5X20MM
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 150A 32VDC AUTO LINK
Need more? Email Us
Eaton Bussmann
FUSE BOARD MNT 5A 250VAC RADIAL
Need more? Email Us
Phoenix Contact
FUSE CERAMIC 6A 1000VDC 5AG
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7334 $63.0674
25+ $4.7043 $117.6075
39+ $4.5576 $177.7464
53+ $4.4109 $233.7777
68+ $4.2631 $289.8908
91+ $3.8231 $347.9021
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess