EN
  • EN
  • DE

00940553Z

Part No 00940553Z
Manufacturer Littelfuse Inc.
Catalog Circuit Protection Kits - Fuse
Description FUSE KIT AUTO 20-60A 15PC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Kit Type Automotive
Response Time Slow Blow
Voltage Rating 32VAC, 32VDC
Current Rating (Amps) 20 ~ 60A
Quantity 14 Pieces (Assorted Per Value)
Includes Fuse Puller
Mounting Type Holder
Packages Included Auto Link
Package Case
Supply and Demand Status Shortage
Win Source Part Number 1604031-00940553Z
Ultra Librarian 3D Model Ultra Librarian 00940553Z CAD Model

Description

N

You May Also Be Interested in

Eaton Bussmann
FUSE OTIS ELEVATOR ASSORT
Need more? Email Us
Eaton Bussmann
BUSS ASSORTMENT
Need more? Email Us
Littelfuse Inc.
FUSE KIT AUTO 3-30A VALUEPK 40PC
Need more? Email Us
Eaton Bussmann
CLASS CC FUSE SERV KIT
Need more? Email Us
Eaton Bussmann
FUSE
Need more? Email Us
39E
Eaton Bussmann
FUSE KIT TELECOM
Need more? Email Us
Schurter Inc.
FUSE KIT CARTRDGE 0.1-10A 270PC
Need more? Email Us
Littelfuse Inc.
FUSE KIT AUTO 3-30A 80PC
Need more? Email Us
40C
Eaton Bussmann
FUSE KIT TELECOM
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess