EN
  • EN
  • DE

LTPL-C08EZS27

Part No LTPL-C08EZS27
Manufacturer LITE-ON Technology
Catalog LED Lighting - White
Description LED C08 WARM WHITE 2700K 8SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Obsolete
Color White, Warm
CCT (K) 2700K
Flux @ 25°C, Current - Test 460lm (Typ)
Current - Test 350mA
Voltage - Forward (Vf) (Typ) 12V
Lumens/Watt @ Current - Test 110 lm/W
CRI (Color Rendering Index) 80
Current - Max 720mA
Viewing Angle 130°
Mounting Type Surface Mount
Package / Case 8-SMD, No Lead Exposed Pad
Size / Dimension 0.256" L x 0.256" W (6.50mm x 6.50mm)
Height - Seated (Max) 0.156\
Ultra Librarian 3D Model Ultra Librarian LTPL-C08EZS27 CAD Model

Description

NULL

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED OSLUX
Lowest to $3.9027
OSRAM Opto Semiconductors Inc.
LED OSLON COOL WHT 6000K 2SMD
Lowest to $9.9388
OSRAM Opto Semiconductors Inc.
LED TOPLED COOL WHITE 6500K 4SMD
Need more? Email Us
Cree Inc.
LED XLAMP WARM WHITE 3000K 2SMD
Need more? Email Us
Cree Inc.
LED XLAMP COOL WHITE 5000K SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON COOL WHITE 6500K 2SMD
Need more? Email Us
Lumileds
LED LUXEON COOL WHITE 70CRI 3SMD
Lowest to $4.3657
Lumileds
LED LUXEON COOL WHITE 5000K 2SMD
Lowest to $0.3862
Cree Inc.
LED XLAMP WARM WHITE 3000K 2SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess